EN
  • EN
  • DE

APW7142KAI-TRG

Part No APW7142KAI-TRG
Manufacturer Anpec
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1146477-APW7142KAI-TRG
Categories Custom Parts
Manufacturer Anpec
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APW7142KAI-TRG CAD Model

Description

The APW7142KAI-TRG is a synchronous rectified step-down converter manufactured by Anpec. It's designed for applications requiring high efficiency and a compact solution. This device integrates power MOSFETs and a control scheme to minimize external components and board space. The APW7142KAI-TRG operates over a wide input voltage range, making it suitable for various power supply applications.

Applications:

  • Notebook computers
  • LCD monitors and TVs
  • Set-top boxes
  • Distributed power systems
  • Point-of-load regulators

Features:

  • High Efficiency: Optimized for high efficiency across a wide load range.
  • Wide Input Voltage Range: Operates from a broad input voltage range to accommodate various power sources.
  • Integrated Power MOSFETs: Simplifies design and reduces component count.
  • Adjustable Output Voltage: Allows flexibility in setting the desired output voltage.
  • Over-Current Protection: Protects the device and the load from excessive current.
  • Over-Temperature Protection: Shuts down the device in case of overheating.
  • Under-Voltage Lockout (UVLO): Prevents operation when the input voltage is too low.
  • Synchronous Rectification: Improves efficiency by reducing power loss in the rectifier.

Benefits:

  • Increased System Efficiency: Minimizes power loss and improves overall system efficiency.
  • Reduced Component Count: Simplifies design and reduces the number of external components required.
  • Enhanced System Reliability: Protection features ensure reliable operation and prevent damage to the device and load.
  • Flexibility in Design: Adjustable output voltage allows for customization to specific application requirements.
  • Compact Solution: Integrated MOSFETs and minimal external components enable a compact solution.

Additional Details:

The APW7142KAI-TRG typically uses a PWM (Pulse Width Modulation) control scheme to regulate the output voltage. The switching frequency is chosen to balance efficiency and component size. The device is available in a specific package, often a QFN (Quad Flat No-lead) package, optimized for thermal performance and space saving. It requires external components such as inductors, capacitors, and resistors for proper operation. Detailed specifications, including input voltage range, output voltage range, switching frequency, and maximum output current, can be found in the device's datasheet.

You May Also Be Interested in

Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Contact for details
Need more? Email Us
TE Connectivity
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Qualcomm
Lowest to $7.9791

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess