EN
  • EN
  • DE

APM4548AKC-TRL

Part No APM4548AKC-TRL
Manufacturer Anpec
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020455-APM4548AKC-TRL
Categories OEM Parts(A-B)
Manufacturer Anpec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APM4548AKC-TRL CAD Model

Description

The APM4548AKC-TRL is a dual N-channel MOSFET designed and manufactured by Anpec. It is optimized for use in power management applications, particularly in portable devices where efficiency and space are critical. This MOSFET integrates two N-channel MOSFETs into a single package, offering a compact solution for load switching and other power control functions. The device features low on-resistance, which minimizes power loss and improves overall system efficiency. It is commonly found in battery-powered systems, DC-DC converters, and power distribution circuits.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Protection Circuits

Features

  • Dual N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Low Gate Charge
  • Small Footprint Package
  • Logic Level Gate Drive

Benefits

  • Improved Power Efficiency: Low RDS(on) minimizes power loss, increasing overall efficiency.
  • Reduced Board Space: Integration of two MOSFETs in a single package reduces board space requirements.
  • Simplified Circuit Design: Logic level gate drive simplifies the design of gate drive circuitry.
  • Lower Heat Dissipation: Reduced power loss translates to less heat generation, improving system reliability.
  • Faster Switching: Low gate charge allows for faster switching speeds.

Additional Details

The APM4548AKC-TRL comes in a compact surface-mount package. It is essential to refer to the manufacturer's datasheet for detailed electrical characteristics, thermal resistance, and absolute maximum ratings before using this component in a design. Proper thermal management techniques may be required to ensure reliable operation, especially at higher power levels. The device's low gate charge contributes to its fast switching speed and reduces gate drive losses. It is suitable for use in a wide range of portable and embedded systems. Always follow recommended soldering and handling procedures to avoid potential damage to the component during assembly and manufacturing processes. The specific RDS(on) value will vary based on the gate voltage and temperature, so consult the datasheet for the relevant operating conditions. The dual MOSFET configuration allows for flexible design options, such as independent control of two separate loads or parallel operation for increased current handling capability.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess