EN
  • EN
  • DE

APM3305QAI

Part No APM3305QAI
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817647-APM3305QAI
Ultra Librarian 3D Model Ultra Librarian APM3305QAI CAD Model

Description

The APM3305QAI is a power MOSFET manufactured by Anpec Electronics. Information suggests it's designed for efficient power switching applications. Specific details beyond this are limited, however, based on the manufacturer and general characteristics of similar Anpec MOSFETs, a reasonable description can be constructed.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters for voltage regulation.
  • Load Switching: Efficiently switches power to various loads in electronic systems.
  • Power Management in Portable Devices: Optimizes power consumption in battery-powered devices.
  • Motor Control: Used in motor control circuits for switching and driving motors.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during switching.
  • Fast Switching Speed: Allows for efficient operation in high-frequency circuits.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Small Package: Available in a compact surface-mount package for space-constrained applications.
  • Integrated Gate Resistor (Likely): Many Anpec MOSFETs include integrated gate resistors.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Compact Design: Enables integration into small form factor devices.
  • Reliable Performance: Provides consistent switching performance.
  • Simplified Circuit Design: Easy to implement in various power switching applications.

Additional Details:

The APM3305QAI likely features a low on-resistance (RDS(on)) to minimize power dissipation during switching, contributing to high efficiency. Its fast switching speed allows for efficient operation in high-frequency circuits. The device is typically available in a small surface-mount package, making it ideal for portable devices where space is limited. It is very likely RoHS compliant. Without precise datasheet information, specific voltage and current ratings cannot be provided, but it's designed for applications demanding efficient power management. The 'Q' in the part number may indicate specific testing or quality standards applied during manufacturing.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess