Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817637-APM2322AC
Ultra Librarian 3D Model Ultra Librarian APM2322AC CAD Model

Description

The APM2322AC is a P-channel enhancement-mode MOSFET produced by Anpec Electronics. It's designed for various power management applications where efficient and reliable switching is required. This MOSFET offers a low on-resistance, which minimizes power loss during conduction, contributing to improved energy efficiency in the application.

Applications:

  • Load Switching: Used in applications requiring the control of power to a load.
  • Power Management in Portable Devices: Commonly found in smartphones, tablets, and laptops for efficient power distribution.
  • DC-DC Converters: Suitable for DC-DC conversion circuits, enhancing the converter's overall efficiency.
  • Battery Management Systems (BMS): Used for battery charging and discharging control.

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses, increasing efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Allows for easier driving and compatibility with low-voltage logic.
  • Fast Switching Speed: Enables rapid switching transitions, crucial for high-frequency applications.
  • Small Footprint Package: Facilitates compact design and efficient use of board space.

Benefits:

  • Improved Energy Efficiency: The low RDS(on) minimizes power dissipation, leading to more efficient energy usage.
  • Extended Battery Life: In portable devices, reduced power loss translates to longer battery life.
  • Reduced Heat Generation: Lower power dissipation results in less heat, improving system reliability.
  • Compact Design: The small package size allows for integration into space-constrained applications.

Specifications: While specific specifications can vary depending on the exact version, typical parameters include a drain-source voltage (VDS) rating, a continuous drain current (ID) rating, and the aforementioned low on-resistance. Consult the datasheet for the precise electrical characteristics, thermal resistance, and package dimensions.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLOCK SPREAD SPECTRUM
Need more? Email Us
ECAD model for FS781BZB
Inphi Corporation
OC-192/4XOC-48/16XOC-12/3 SONET/
Need more? Email Us
ECAD model for GCIXF19303EE.B1-885705
Inphi Corporation
FULLY PROTECTED OC-192/4XOC-48/1 / Aggregation and Channelizer 10Gbps 1140-Pin HL-BGA
Need more? Email Us
ECAD model for GCIXF19301EE.B1-885703
Advantech Corp
COOLER INTEL XEON W/FAN UP TO 3.
Need more? Email Us
ECAD model for 1750000282
Texas Instruments
IC DIGITAL VIDEO SOC
Need more? Email Us
ECAD model for DMVA2ZCED
Broadcom Limited
CU FE OCTAL / CU FE Octal
Lowest to $17.5174
ECAD model for BCM52681B1IFBG
Broadcom Limited
HIGH PERFORMANCE VDSL GATEWAY/
Lowest to $45.5464
ECAD model for BCM63138ZKFSBG
Others
Need more? Email Us
ECAD model for G6H-Z-3DC3V
Molex, LLC
12 GOOSENECK LAMP
Need more? Email Us
ECAD model for 625000444

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention