EN
  • EN
  • DE

APL78L12-DC-TRL

Part No APL78L12-DC-TRL
Manufacturer Anpec
Catalog Hard To Find
Description Three-Terminal Low Current Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146435-APL78L12-DC-TRL
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APL78L12-DC-TRL CAD Model

Description

The APL78L12-DC-TRL is a three-terminal positive voltage regulator from Anpec Electronics. It is designed to provide a fixed 12V output voltage with a relatively low current capability, making it suitable for applications that require a stable voltage source for low-power devices and circuits.

Applications

  • Low-Power Microcontroller Circuits: Providing stable 12V power to microcontrollers.
  • Small Electronic Devices: Regulating voltage for simple electronic gadgets.
  • Sensor Power Supplies: Supplying a stable 12V source for sensors.
  • Basic Voltage Regulation: General-purpose voltage regulation in various electronic projects.
  • Educational Electronic Kits: Used in kits where a simple, regulated 12V supply is needed.

Features

  • Fixed 12V Output: Provides a stable and pre-set 12V output voltage.
  • Internal Short-Circuit Current Limiting: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator in case of excessive heat.
  • No External Components Required: Simple to use with minimal external circuitry.
  • Small Package: Compact size allows for easy integration into various applications.

Benefits

  • Stable Voltage Supply: Ensures reliable operation of connected circuits.
  • Protection Against Short Circuits: Prevents damage to the regulator and connected devices.
  • Simplified Design: Requires minimal external components, making it easy to implement.
  • Compact Implementation: Small package size saves space on the circuit board.
  • Cost-Effective Solution: Provides a simple and affordable voltage regulation solution.

Additional Details

The APL78L12-DC-TRL is typically available in a small through-hole or surface-mount package (e.g., TO-92, SOT-89). It is designed to provide a maximum output current of around 100mA. The regulator incorporates internal protection features such as short-circuit current limiting and thermal overload protection to prevent damage from common fault conditions. Detailed specifications, including input voltage range, output voltage tolerance, and thermal characteristics, can be found in the product datasheet. The TRL suffix indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess