EN
  • EN
  • DE

APL5930

Part No APL5930
Manufacturer Anpec
Catalog Hard To Find
Description 3A, Ultra Low Dropout (0.23V Typical) Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146430-APL5930
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APL5930 CAD Model

Description

The APL5930 is a low dropout (LDO) linear regulator manufactured by Anpec. It's designed to provide a stable and accurate voltage supply for various electronic devices and systems. This regulator is characterized by its low dropout voltage, high output accuracy, and integrated protection features, making it suitable for battery-powered devices and other applications where efficiency and reliability are crucial.

Applications:

  • Post Regulator for Switching Power Supplies: Used to provide a clean and stable voltage after the initial voltage regulation from a switching power supply.
  • Battery-Powered Devices: Ideal for use in portable devices, smartphones, and tablets due to its low dropout voltage and efficient operation.
  • Notebook Computers: Provides power to sensitive components requiring stable voltage.
  • Motherboards: Used to regulate voltage for various components on the motherboard.
  • Graphic Cards: Provides stable power to the GPU and associated circuitry.

Features:

  • Low Dropout Voltage: Ensures stable regulation even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides a precise output voltage, typically within a tight tolerance.
  • Over Current Protection: Protects the regulator and the load from excessive current draw.
  • Over Temperature Protection: Prevents damage to the regulator due to overheating.
  • Enable/Disable Control: Allows the regulator to be turned on or off, reducing power consumption when not needed.

Benefits:

  • Improved Efficiency: The low dropout voltage and efficient operation contribute to higher overall system efficiency, especially in battery-powered devices.
  • Enhanced Reliability: Integrated protection features ensure robust operation and prevent damage due to overcurrent or overtemperature conditions.
  • Stable Voltage Supply: Provides a clean and stable voltage, ensuring reliable operation of connected devices.
  • Reduced Power Consumption: The enable/disable control allows for minimizing power consumption when the regulator is not needed.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.

Additional Details:

The APL5930 typically comes in a compact surface-mount package. It requires only a few external components, such as input and output capacitors, to provide a stable and regulated voltage supply. The specific electrical characteristics, such as input voltage range, output voltage options, and dropout voltage, can vary depending on the specific variant of the APL5930. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess