EN
  • EN
  • DE

APL5508-19DC-TR

Part No APL5508-19DC-TR
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817591-APL5508-19DC-TR
Ultra Librarian 3D Model Ultra Librarian APL5508-19DC-TR CAD Model

Description

The APL5508-19DC-TR is a low dropout (LDO) linear regulator manufactured by Anpec Electronics. It is designed to provide a stable and accurate voltage supply for various electronic devices and systems. This regulator is known for its low quiescent current, high accuracy, and excellent transient response, making it suitable for battery-powered devices and other noise-sensitive applications.

Applications:

  • Battery-powered devices
  • Portable equipment
  • Post-regulation for switching power supplies
  • Microcontroller power supplies
  • Noise-sensitive circuits

Features:

  • Low Dropout Voltage: Ensures stable regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable devices.
  • High Output Accuracy: Provides a precise output voltage, critical for sensitive electronic components.
  • Over-Current Protection: Protects the regulator and connected circuitry from excessive current draw.
  • Over-Temperature Protection: Prevents thermal damage by shutting down the regulator when the temperature exceeds safe limits.
  • Enable/Disable Control: Allows for external control of the regulator's output, reducing power consumption in standby mode.

Benefits:

  • Extended Battery Life: The low quiescent current significantly reduces power consumption, prolonging the operating time of battery-powered devices.
  • Stable Voltage Supply: The low dropout voltage and high accuracy ensure a consistent and reliable voltage supply, even under varying load conditions.
  • Enhanced System Reliability: Integrated protection features such as over-current and over-temperature protection enhance the overall reliability of the system.
  • Simplified Design: The compact package and easy-to-use enable/disable control simplify the design process and reduce board space requirements.
  • Improved Noise Performance: The stable output voltage and low noise characteristics make it suitable for noise-sensitive applications.

Technical Specifications:

  • Input Voltage Range: 2.5V to 6.0V
  • Output Voltage: 1.9V
  • Output Current: 300mA
  • Dropout Voltage: 200mV (typical at 300mA)
  • Quiescent Current: 55μA (typical)
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOT-23-5

The APL5508-19DC-TR from Anpec is a versatile LDO regulator designed to provide a stable and efficient voltage supply in a variety of applications. Its low dropout voltage, low quiescent current, and integrated protection features make it an ideal choice for battery-powered devices and other power-sensitive applications where reliability and efficiency are critical.

You May Also Be Interested in

Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess