EN
  • EN
  • DE

APL5308-33AC-TRG

Part No APL5308-33AC-TRG
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817576-APL5308-33AC-TRG
Ultra Librarian 3D Model Ultra Librarian APL5308-33AC-TRG CAD Model

Description

The APL5308-33AC-TRG is a low dropout (LDO) linear regulator from Anpec. This device is designed to provide a stable and regulated 3.3V output voltage with low dropout voltage and low quiescent current. It is suitable for various applications that require a clean and efficient power source.

Applications

  • Portable devices
  • Battery-powered equipment
  • Post-regulation for switching power supplies
  • Microcontroller power supplies
  • Wireless communication devices

Features

  • Fixed Output Voltage: Provides a stable 3.3V output voltage.
  • Low Dropout Voltage: Ensures regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the regulator and the load from short circuit conditions.
  • Stable with Ceramic Output Capacitors: Ensures stable operation with low-ESR ceramic capacitors.
  • Available in a small SOT-23-5 package: Suitable for space-constrained applications.

Benefits

  • Stable Output Voltage: Provides a consistent and reliable power source for sensitive electronic components.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable devices.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection ensure reliable operation and prevent damage.
  • Simplified Design: Fixed output voltage simplifies the design process and reduces the need for external components.
  • Compact Size: Small SOT-23-5 package allows for integration into smaller devices.

Additional Details

The APL5308-33AC-TRG operates from a single power supply voltage. The low dropout voltage allows the regulator to maintain regulation even when the input voltage is close to the output voltage, improving efficiency. The regulator also features overcurrent protection, thermal shutdown protection, and short circuit protection to ensure reliable operation. The SOT-23-5 package makes it suitable for space-constrained applications. The TRG at the end of the part number indicates that it is provided in Tape and Reel packaging. The 'AC' likely indicates a specific revision or characteristic of the device. Refer to the datasheet for detailed specifications and application information.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Others
Lowest to $0.3269
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess