EN
  • EN
  • DE
  • IT

APL431HBDC-TRL

Part No APL431HBDC-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817557-APL431HBDC-TRL
Ultra Librarian 3D Model Ultra Librarian APL431HBDC-TRL CAD Model

Description

The APL431HBDC-TRL is a precision adjustable shunt regulator manufactured by Anpec. It is used as a voltage reference in power supplies and control circuits. The TRL suffix signifies tape and reel packaging for automated assembly, and the HBDC denotes the specific package and performance characteristics. Similar to the APL431HBBI-TRL, it provides an adjustable voltage reference.

Applications:

  • Linear Regulators: Used as the voltage reference in linear regulators.
  • Switching Power Supplies: Provides voltage feedback and control in switching power supplies.
  • Battery Chargers: Implemented as a voltage reference in battery charging circuits.
  • Data Acquisition Systems: Used in data acquisition systems to provide a stable voltage reference.
  • Instrumentation: Employed in instrumentation circuits requiring precise voltage references.

Features:

  • Adjustable Output Voltage: Output voltage can be set to any value within its operating range using external resistors.
  • Tight Tolerance: Provides a precise and accurate voltage reference.
  • Low Dynamic Output Impedance: Ensures stable operation under varying load conditions.
  • Low Temperature Drift: Maintains stable performance over temperature variations.
  • Wide Operating Current Range: Operates effectively over a wide cathode current range.

Benefits:

  • Accurate Voltage Reference: Provides a precise and stable voltage reference.
  • Design Flexibility: Adjustable output voltage enables flexible circuit design.
  • Stable Operation: Low temperature drift ensures stable performance over temperature changes.
  • Robust Performance: Low dynamic output impedance ensures stability under varying load conditions.
  • Versatile Use: Suitable for various voltage regulation and reference applications.

Additional Details:

The APL431HBDC-TRL requires external resistors to set the output voltage. Specific technical parameters include reference voltage, cathode voltage range, cathode current range, and temperature coefficient. Refer to the Anpec Electronics datasheet for precise specifications of the APL431HBDC. The TRL suffix denotes tape and reel packaging. Package type denoted by HBDC would be specified in the datasheet.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,975 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess