EN
  • EN
  • DE

APL431AEC

Part No APL431AEC
Manufacturer Anpec
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 223327-APL431AEC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APL431AEC CAD Model

Description

APL431AEC Adjustable Precision Shunt Regulator

The APL431AEC is an adjustable precision shunt regulator designed to provide an accurate voltage reference. It is suitable for a variety of applications where reliable voltage regulation is essential.

  • Applications/Projects:
    • Electrical Testing Equipment
    • Advanced Robotics
    • Smart Grids
    • Medical Devices
  • Features and Benefits:
    • Precision Tuning: Allows for detailed and fine voltage adjustments.
    • Temperature-Compensated: Consistent performance in fluctuating temperatures.
    • Long-Lasting Durability: Provides continued reliability over extensive use.
    • Space-Saving Design: Easy incorporation into any size electronics.
  • Additional Details:
    • Tolerant to Load Variations: Ensures stable operations despite load changes.
    • Environmentally Compliant: Meets ecological regulatory norms.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMIS
Lowest to $39.1695
Coilcraft
Need more? Email Us
Vishay
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
AMIS
Need more? Email Us
Vishay
Need more? Email Us
AMIS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess