EN
  • EN
  • DE

APL3510BXI

Part No APL3510BXI
Manufacturer Anpec
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1045640-APL3510BXI
Categories OEM Parts(A-B)
Manufacturer Anpec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APL3510BXI CAD Model

Description

The APL3510BXI is a Power MOSFET manufactured by Anpec Electronics. It is designed for switching applications requiring efficient power control. Power MOSFETs are widely used in power supplies, motor control, and other applications where high current and voltage handling capabilities are needed.

Applications

  • DC-DC Converters: Used in step-up and step-down DC-DC converters for voltage regulation.
  • Power Supplies: Employed in various types of power supplies, including SMPS (Switched-Mode Power Supplies).
  • Motor Control: Used in motor control circuits for efficient switching and speed control.
  • Load Switching: Used to switch power to various loads, such as lighting and other electronic devices.
  • Battery Management Systems (BMS): Integrated in BMS circuits for charging and discharging control.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High Switching Speed: Enables efficient and precise power control.
  • High Avalanche Energy: Provides robustness against voltage spikes and transients.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals.
  • Integrated Protection Features (Potentially): Some models may have integrated over-temperature or over-current protection.

Benefits

  • High Efficiency: Reduces power loss and improves overall system efficiency.
  • Reliable Performance: Provides consistent and reliable operation in demanding environments.
  • Simplified Design: Facilitates easier integration into electronic circuits.
  • Reduced Heat Dissipation: Minimizes the need for heat sinks in certain applications.
  • Precise Control: Enables accurate control of power switching.

Additional Details

The APL3510BXI is typically available in a specific package (consult the datasheet). Important specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). Additional details include the gate threshold voltage (VGS(th)), input capacitance (Ciss), and total gate charge (Qg). Specific parameters such as RDS(on) at different gate voltages and temperatures should also be considered. The suffix 'BXI' usually corresponds to the package type, manufacturing process, and other specific attributes of the device.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess