EN
  • EN
  • DE

320-23

Part No 320-23
Manufacturer Anderson Power Products, Inc.
Catalog Rectangular Connector Contacts
Description LOWER AUX. SOCKET CNT. 14/18 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Power
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 14-18 AWG
Contact Finish Silver
Contact Finish Thickness 236.2µin (6.00µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634170-320-23
Ultra Librarian 3D Model Ultra Librarian 320-23 CAD Model

Description

N

You May Also Be Interested in

JAE Electronics
CONN SOCKET 22-26AWG CRIMP TIN
Lowest to $0.0874
Hirose Electric Co Ltd
CONN SOCKET 20-22AWG CRIMP TIN
Need more? Email Us
JAE Electronics
CONN SOCKET 16-20AWG CRIMP TIN
Need more? Email Us
JAE Electronics
CONN SOCKET 18-22AWG CRIMP GOLD
Lowest to $0.8052
TE Connectivity
CONN SOCKET 14-18AWG CRMP NICKEL
Need more? Email Us
Molex, LLC
CONN BLADE 20-22AWG CRIMP SILVER
Need more? Email Us
Harwin Inc.
CONN PIN CRIMP GOLD
Need more? Email Us
TE Connectivity
CONN SOCKET 14-20AWG CRIMP GOLD
Lowest to $1.1262
Harwin Inc.
CONN PIN CRIMP SOLDER GOLD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess