EN
  • EN
  • DE

LM3704XDMM-220/NOPB

Part No LM3704XDMM-220/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR 2.20V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 1.12 s Minimum
Voltage - Threshold 2.2V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 128664-LM3704XDMM-220/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3704XDMM-220/NOPB CAD Model

Description

The Texas Instruments LM3704XDMM-220/NOPB is a highly sophisticated microprocessor supervisory circuit manufactured by Texas Instruments, a globally recognized leader in the field of semiconductor technology.

  • Features: Monitor two system power supply voltages, manual reset input, watchdog timer
  • Quiescent Current: Typically 10μA
  • Threshold Voltage: 2.2V
  • Package: 10-pin VSSOP
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess