EN
  • EN
  • DE

X3C21P2-03S

Part No X3C21P2-03S
Manufacturer Anaren
Catalog RF Directional Coupler
Description RF DIR COUPLER 2GHZ-2.3GHZ SMD / RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 3dB 172W 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Directional Coupler
Mfr TTM Technologies, Inc.
Series Xinger III®
Package Tape & Reel
Coupler Type Standard
Frequency 2GHz ~ 2.3GHz
Coupling Factor 3dB
Applications General Purpose
Insertion Loss 0.22dB
Power - Max 172W
Isolation 25dB
Return Loss 25dB
Package / Case 4-SMD, No Lead
Supplier Device Package SMD
Base Product Number X3C21P2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.79.0000
Other Names 1173-1113-1,X3C21P203S,1173-1113-6,1173-1113-2
Standard Package 2,000
Win Source Part Number 995463-X3C21P2-03S
Ultra Librarian 3D Model Ultra Librarian X3C21P2-03S CAD Model

Description

The X3C21P2-03S is an RF directional coupler that belongs to the Xinger III series.

  • Package: Tape and Reel
  • Application: General Purpose
  • Standard Package: 2,000 Pieces
  • Maximum Power: 172W
  • Coupling Factor: 3dB
  • Insertion Loss: 0.22dB
  • Isolation: 25dB
  • Return Loss: 25dB
  • Frequency Range: 2GHz ~ 2.3GHz
  • Package/Case: 4-SMD, No Lead
  • Supplier Device Package: SMD

You May Also Be Interested in

Anaren
Lowest to $6.2562
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
Anaren
COUPLER 90DEG 811-1000MHZ 3DB
Lowest to $3.5412
Anaren
Lowest to $3.5424
Anaren
Lowest to $1.7648
Anaren
COUPLER 90DEG 1700-2000MHZ 3DB
Lowest to $1.3456
Anaren
COUPLER HYBRID 2000-2300MHZ 30DB
Lowest to $9.0156
Anaren
COUPLER HYBRID 2000-2300MHZ 3DB
Lowest to $1.3456
Anaren
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess