EN
  • EN
  • DE

X3C19P1-03SR

Part No X3C19P1-03SR
Manufacturer Anaren
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anaren
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842565-X3C19P1-03SR
Ultra Librarian 3D Model Ultra Librarian X3C19P1-03SR CAD Model

Description

The Anaren X3C19P1-03SR is a surface mount directional coupler designed for use in RF and microwave applications. Directional couplers are passive devices that sample a defined amount of the electromagnetic power in a transmission line. They are widely used for monitoring power levels, signal injection, and combining signals with minimal interference.

Applications

  • Power Monitoring: Measures forward and reflected power in RF systems.
  • Signal Sampling: Samples a small portion of a signal for testing or control purposes.
  • VSWR Measurement: Used in measuring Voltage Standing Wave Ratio (VSWR).
  • Signal Injection: Injects a signal into a transmission line for testing or calibration.
  • Combining Signals: Combines two or more signals while maintaining isolation.

Features

  • Surface Mount Technology: Allows for easy and efficient PCB assembly.
  • Compact Size: Saves valuable board space in high-density applications.
  • High Directivity: Provides excellent isolation between ports.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal integrity.
  • Wide Frequency Band: Operates over a broad frequency range.

Benefits

  • Precise Power Measurement: Enables accurate monitoring of RF power levels.
  • Improved Signal Integrity: Minimizes signal distortion and interference.
  • Simplified Assembly: Surface mount design reduces manufacturing costs.
  • Reliable Performance: Provides consistent and dependable operation.
  • Versatile Applications: Suitable for various RF and microwave systems.

Additional Details

The X3C19P1-03SR directional coupler is characterized by its specific coupling factor, which determines the amount of power that is coupled from the input signal to the coupled port. It is designed to maintain low insertion loss and high directivity within its specified frequency range. The device is constructed using high-quality materials to ensure reliable performance and long operational life. The surface mount design allows for automated assembly, making it suitable for high-volume production.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2132 $57.8376
44+ $2.6357 $115.9708
68+ $2.5537 $173.6516
94+ $2.4717 $232.3398
121+ $2.3885 $289.0085
162+ $2.1425 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess