EN
  • EN
  • DE
  • IT

X3C09P2-30SR

Part No X3C09P2-30SR
Manufacturer Anaren
Catalog RF Directional Coupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anaren
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842563-X3C09P2-30SR
Ultra Librarian 3D Model Ultra Librarian X3C09P2-30SR CAD Model

Description

The Anaren X3C09P2-30SR is a surface mount directional coupler. These couplers are passive devices that sample a defined amount of the electromagnetic power in a transmission line. They have various applications, including monitoring power levels, signal injection, and combining signals without mutual interference. Anaren, now part of TTM Technologies, is known for its RF and microwave components.

Applications

  • Power Monitoring: Used to monitor forward and reflected power in RF systems.
  • Signal Sampling: Samples a small portion of a signal for analysis or control.
  • VSWR Measurement: Employed in measuring Voltage Standing Wave Ratio.
  • Signal Injection: Injects a signal into a transmission line without affecting the main signal.
  • Combine Signals: Combines signals with minimal interference.

Features

  • Surface Mount Technology: Designed for easy surface mount assembly.
  • Compact Size: Allows for use in space-constrained applications.
  • High Directivity: Provides good isolation between input and coupled ports.
  • Low Insertion Loss: Minimizes signal attenuation.
  • Wide Frequency Range: Operates over a broad range of frequencies.

Benefits

  • Accurate Power Monitoring: Enables precise monitoring of power levels.
  • Improved System Performance: Reduces signal interference and maintains signal integrity.
  • Simplified Assembly: Surface mount design simplifies the manufacturing process.
  • Reliable Operation: Provides consistent performance in demanding environments.
  • Versatile Usage: Suitable for a wide range of RF and microwave applications.

Additional Details

The X3C09P2-30SR directional coupler is designed for operation within specific frequency bands, typically in the RF and microwave spectrum. The coupling factor determines the amount of power sampled from the input signal. It exhibits low insertion loss, ensuring that the main signal is minimally affected. The device is constructed with high-quality materials to ensure reliability and consistent performance. The compact size and surface mount design make it suitable for high-density PCB layouts.

You May Also Be Interested in

Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 1.7GHZ-2GHZ SMD
Lowest to $5.7203
Anaren
COUPLER 90DEG 3BD 800-1000MHZ
Lowest to $1.4973
Anaren
COUPLER 90DEG 2000-2300MHZ 0805
Lowest to $0.4598
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 3.3GHZ-3.8GHZ SMD
Lowest to $40.8131
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 800MHZ-1GHZ SMD
Need more? Email Us
Anaren
COUPLER HYBRID 2.3-2.7GHZ
Lowest to $4.0864
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 2GHZ-2.3GHZ SMD
Need more? Email Us
Anaren
COUPLER DIRECT 500-1000MHZ
Lowest to $2.6302
Anaren
COUPLER 90DEG 600-900MHZ 3DB / RF Couplers Quadrature Coupling 3dB 0.6GHz to 0.9GHz 4-Pin CSMD T/R
Lowest to $1.5174

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess