EN
  • EN
  • DE

X3C07F1-03SR

Part No X3C07F1-03SR
Manufacturer Anaren
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anaren
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842561-X3C07F1-03SR
Ultra Librarian 3D Model Ultra Librarian X3C07F1-03SR CAD Model

Description

The Anaren X3C07F1-03SR is a surface mount directional coupler. These couplers are passive devices that sample a defined amount of the electromagnetic power in a transmission line. They have various applications, including monitoring power levels, signal injection, and combining signals without mutual interference. Anaren, now part of TTM Technologies, is known for its RF and microwave components.

Applications

  • Power Monitoring: Used to monitor forward and reflected power in RF systems.
  • Signal Sampling: Samples a small portion of a signal for analysis or control.
  • VSWR Measurement: Employed in measuring Voltage Standing Wave Ratio.
  • Signal Injection: Injects a signal into a transmission line without affecting the main signal.
  • Combine Signals: Combines signals with minimal interference.

Features

  • Surface Mount Technology: Designed for easy surface mount assembly.
  • Compact Size: Allows for use in space-constrained applications.
  • High Directivity: Provides good isolation between input and coupled ports.
  • Low Insertion Loss: Minimizes signal attenuation.
  • Wide Frequency Range: Operates over a broad range of frequencies.

Benefits

  • Accurate Power Monitoring: Enables precise monitoring of power levels.
  • Improved System Performance: Reduces signal interference and maintains signal integrity.
  • Simplified Assembly: Surface mount design simplifies the manufacturing process.
  • Reliable Operation: Provides consistent performance in demanding environments.
  • Versatile Usage: Suitable for a wide range of RF and microwave applications.

Additional Details

The X3C07F1-03SR directional coupler is designed for operation within specific frequency bands, typically in the RF and microwave spectrum. The coupling factor determines the amount of power sampled from the input signal. It exhibits low insertion loss, ensuring that the main signal is minimally affected. The device is constructed with high-quality materials to ensure reliability and consistent performance. The compact size and surface mount design make it suitable for high-density PCB layouts.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4275 $64.2375
100+ $1.1713 $117.1300
155+ $1.1347 $175.8785
215+ $1.0981 $236.0915
275+ $1.0616 $291.9400
365+ $0.9517 $347.3705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,002 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess