EN
  • EN
  • DE

RFP-250250-4AA10-1

Part No RFP-250250-4AA10-1
Manufacturer Anaren
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088240-RFP-250250-4AA10-1
Categories OEM Parts(O-R)
Manufacturer Anaren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFP-250250-4AA10-1 CAD Model

Description

The RFP-250250-4AA10-1 is a resistive power divider manufactured by Anaren. This component is designed to equally split an input RF signal into four output signals with minimal insertion loss and good isolation between output ports. It's commonly used in various RF and microwave systems where signal splitting is required, maintaining signal integrity and power distribution.

Applications:

  • Cellular Base Stations: Distributing RF signals to multiple antennas or transceivers.
  • Wireless Communication Systems: Splitting signals for diversity combining or multi-element antenna arrays.
  • Test and Measurement Equipment: Providing calibrated signal division for signal analysis and calibration.
  • Radar Systems: Dividing signals for beamforming and signal processing.
  • Satellite Communication Systems: Signal distribution in satellite transceivers and ground stations.

Features:

  • Four-Way Power Division: Splits the input signal into four equal output signals.
  • Resistive Design: Offers good isolation and impedance matching.
  • Wideband Operation: Operates over a broad frequency range.
  • Low Insertion Loss: Minimizes signal attenuation during power division.
  • Compact Size: Suitable for integration into small form-factor systems.

Benefits:

  • Equal Power Distribution: Ensures each output port receives an equal portion of the input power.
  • Improved Isolation: Reduces signal leakage between output ports, maintaining signal integrity.
  • Versatile Application: Suitable for a wide range of RF and microwave systems.
  • Reliable Performance: Designed for consistent and stable operation.
  • Simplified System Design: Simplifies the design of multi-antenna and distributed systems.

Additional Details:

The RFP-250250-4AA10-1 typically uses a resistive network to achieve power division, offering inherent broadband characteristics. The specific frequency range, insertion loss, and isolation performance are detailed in the manufacturer's datasheet. This power divider is constructed using high-quality materials to ensure reliability and performance over a wide temperature range.

Proper impedance matching is crucial for optimal performance. Ensure that the input and output impedances are correctly terminated to minimize reflections and maximize power transfer.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Essentra Components
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess