EN
  • EN
  • DE

JX510T

Part No JX510T
Manufacturer Anaren
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1025285-JX510T
Categories OEM Parts(J-L)
Manufacturer Anaren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JX510T CAD Model

Description

The JX510T is a high-performance surface mount RF resistor from Anaren, designed for impedance matching and power termination applications in radio frequency circuits. This resistor provides excellent frequency response and power handling capabilities, making it suitable for a wide range of RF and microwave applications.

Applications:

  • RF power amplifiers
  • Transmitters and receivers
  • Antenna matching networks
  • Test and measurement equipment
  • Radar systems
  • Satellite communication systems

Features:

  • Surface mount package: Enables easy and efficient board assembly.
  • High power handling: Capable of dissipating significant RF power.
  • Wide frequency range: Operates effectively over a broad range of frequencies.
  • Low VSWR: Minimizes signal reflections for improved performance.
  • RoHS compliant: Meets environmental standards for hazardous substance restrictions.
  • BeO-free: Does not contain beryllium oxide, a hazardous material.

Benefits:

  • Improved RF performance: Provides accurate impedance matching and power termination.
  • Reliable operation: High power handling capability ensures robust performance.
  • Easy integration: Surface mount package simplifies board assembly.
  • Environmentally friendly: RoHS compliant and BeO-free.
  • Minimizes signal loss: Low VSWR reduces signal reflections and improves overall efficiency.

Additional Details:

The JX510T is typically constructed using thin-film resistor technology on a ceramic substrate. The resistance value and power rating are usually specified in the device datasheet. The small surface-mount package allows for dense board layouts. Anaren is a reputable manufacturer of RF and microwave components. Consult the device datasheet for detailed electrical characteristics, dimensions, and soldering recommendations. The JX series is known for providing reliable performance in RF power applications where impedance matching and power dissipation are critical. It's commonly used for termination of unused ports on RF devices such as directional couplers and power dividers.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess