EN
  • EN
  • DE

AM50P03-09D

Part No AM50P03-09D
Manufacturer Analog Power
Catalog Hard To Find
Description P-Channel 30-V (D-S) MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Power
Win Source Part Number 1144123-AM50P03-09D
Manufacturer Homepage www.analogpowerinc.com/index.html
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM50P03-09D CAD Model

Description

The AM50P03-09D is a P-Channel Power MOSFET manufactured by Analog Power. It is designed for high-efficiency power switching applications. This MOSFET features a low on-resistance (RDS(on)) which minimizes power loss and improves overall system efficiency. It is commonly used in battery-powered devices, load switching, and DC-DC converters.

Applications:

  • Battery Management Systems (BMS)
  • Load Switching
  • DC-DC Converters
  • Power Management in Portable Devices
  • Motor Control

Features:

  • P-Channel MOSFET: Suitable for high-side switching applications
  • Low On-Resistance (RDS(on)): Reduces power dissipation and improves efficiency
  • Low Gate Threshold Voltage (VGS(th)): Enables operation with low voltage gate drives
  • Fast Switching Speed: Reduces switching losses
  • High Avalanche Energy: Provides robustness against voltage transients
  • RoHS Compliant: Environmentally friendly

Benefits:

  • Improved System Efficiency: Low RDS(on) minimizes power loss
  • Extended Battery Life: Efficient power switching reduces battery drain
  • Simplified Drive Circuitry: Low VGS(th) simplifies gate drive requirements
  • Enhanced Reliability: High avalanche energy provides robustness
  • Compact Design: Enables smaller and lighter products
  • Environmentally Responsible: RoHS compliance ensures environmental safety

Additional Details:

The AM50P03-09D typically has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating that depends on the operating temperature and package. It comes in a surface mount package, such as a SOP-8 or similar. The gate charge (Qg) is typically low, contributing to faster switching speeds. It is designed to operate within a specified temperature range, typically -55°C to +150°C. Proper thermal management is crucial to ensure reliable operation at higher current levels. The device's datasheet provides detailed electrical characteristics, thermal resistance values, and safe operating area information.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess