EN
  • EN
  • DE

AM3443P

Part No AM3443P
Manufacturer Analog Power
Catalog Hard To Find
Description P-Channel 20-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Power
Win Source Part Number 1144023-AM3443P
Manufacturer Homepage www.analogpowerinc.com/index.html
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM3443P CAD Model

Description

The AM3443P is a P-Channel enhancement mode MOSFET manufactured by Analog Power. While exact specifications for this specific part number can vary, P-Channel MOSFETs are generally used as high-side switches in various power management applications.

Applications

  • Load Switching: Used as a high-side switch to control power to various loads in electronic circuits.
  • Power Management Circuits: Employed in DC-DC converters, power adapters, and battery chargers.
  • Battery Protection: Used in battery management systems for over-discharge and over-charge protection.
  • Motor Control: Can be used in low-power motor control applications.
  • LED Lighting: Used in LED driver circuits for controlling LED brightness and current.

Features

  • P-Channel: A P-Channel MOSFET, requiring a negative gate-source voltage to turn on.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Allows for efficient switching in high-frequency applications.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • Surface Mount Package: Designed for easy integration into surface mount circuit boards.

Benefits

  • Efficient Power Switching: Low on-resistance minimizes power dissipation, leading to efficient switching.
  • Improved System Performance: Fast switching speed allows for high-frequency operation, improving system performance.
  • Reduced Power Consumption: Low gate charge minimizes switching losses, reducing overall power consumption.
  • Compact Design: Surface mount package allows for compact circuit board designs.
  • Reliable Operation: Designed for reliable performance in demanding applications.

Additional Details

P-Channel MOSFETs like the AM3443P are characterized by their low on-resistance (RDS(on)), which minimizes power loss during switching. The gate threshold voltage (VGS(th)) is a critical parameter indicating the voltage required to turn on the MOSFET. Other important specifications include the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The AM3443P likely comes in a surface-mount package like SOT-23 or similar. For precise electrical characteristics, thermal resistance, and package dimensions, it's crucial to consult the official datasheet from Analog Power.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess