EN
  • EN
  • DE
  • IT

TL431ACUN

Part No TL431ACUN
Manufacturer Analog Intergrations Corporation
Catalog Electronic Wholesale
Description Adjustable Precision Shunt Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Intergrations Corporation
Win Source Part Number 1268313-TL431ACUN
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431ACUN CAD Model

Description

The TL431ACUN is a precision adjustable shunt regulator manufactured by Analog Integrations Corporation. This three-terminal adjustable regulator offers excellent temperature stability, wide operating current range, and a sharp turn-on characteristic, making it suitable for various voltage regulation applications.

Applications:

  • Voltage Regulation
  • Voltage Monitoring
  • Overvoltage Protection
  • Adjustable Power Supplies
  • Error Amplifiers

Features:

  • Adjustable Output Voltage: Can be set to any voltage between Vref (2.5V) and 36V.
  • Low Output Noise: Provides a clean and stable output voltage.
  • High Stability: Excellent temperature stability ensures consistent performance across a wide temperature range.
  • Sink Current Capability: Supports a wide range of load currents.
  • Low Dynamic Output Impedance: Ensures stable operation with varying load conditions.
  • TO-92 Package: Standard package for easy integration into various circuits.

Benefits:

  • Flexibility: Adjustable output voltage allows for use in various applications requiring different voltage levels.
  • Stability: High stability ensures reliable performance over a wide temperature range.
  • Precision: Precision reference voltage enables accurate voltage regulation.
  • Simplified Design: Requires only a few external components for operation.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation.

Technical Specifications:

  • Reference Voltage (Vref): 2.495V to 2.505V
  • Output Voltage Range: Vref to 36V
  • Operating Current Range: 1mA to 100mA
  • Operating Temperature Range: -40°C to +125°C
  • Reference Input Current: Typically 0.4μA
  • Dynamic Output Impedance: Typically 0.2Ω
  • Package: TO-92

The TL431ACUN offers a versatile and reliable solution for voltage regulation applications. Its adjustable output voltage, high stability, and ease of use make it a popular choice for various electronic designs.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess