EN
  • EN
  • DE

AIC809-46CUTR

Part No AIC809-46CUTR
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description 3-PIN MICROPROCESSOR RESET CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143181-AIC809-46CUTR
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AIC809-46CUTR CAD Model

Description

The AIC809-46CUTR is a voltage supervisor IC manufactured by Analog Integrations Corporation. It is designed to monitor the voltage level of a power supply and provide a reset signal to a microcontroller or other digital system if the voltage drops below a specified threshold. This ensures proper operation of the system by preventing it from running with insufficient power.

Applications:

  • Microcontroller systems
  • Embedded systems
  • Power supply monitoring
  • Battery-powered devices
  • Automotive electronics
  • Industrial control systems

Features:

  • Precision voltage monitoring: Accurate detection of undervoltage conditions.
  • Fixed threshold voltage: Predetermined voltage level for reset activation (4.6V in this specific version).
  • Open-drain reset output: Flexible interface for various microcontroller systems.
  • Active-low reset signal: Reset signal asserted when voltage is below threshold.
  • Small package: Available in a compact SOT-23 package for space-constrained applications.
  • Low quiescent current: Minimal power consumption to preserve battery life in portable devices.

Benefits:

  • Ensures System Stability: Prevents erratic behavior or data corruption by resetting the system during undervoltage conditions.
  • Simplifies Power Supply Monitoring: Provides a dedicated solution for voltage monitoring, reducing the need for complex external circuitry.
  • Protects Microcontroller: Prevents the microcontroller from operating with insufficient voltage, protecting it from potential damage.
  • Reduces Development Time: Easy to integrate into existing designs due to its small package and simple interface.
  • Extends Battery Life: Low quiescent current makes it suitable for battery-powered applications.

Additional Details:

The AIC809-46CUTR has a typical reset timeout period of 140ms, ensuring that the system has sufficient time to stabilize after a reset. The device operates over a wide temperature range, typically from -40°C to +85°C, making it suitable for harsh environments. The open-drain output requires a pull-up resistor. The component is RoHS compliant. This voltage supervisor helps prevent brown-out conditions that can damage sensitive electronic equipment.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess