EN
  • EN
  • DE

AIC1086CM

Part No AIC1086CM
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description 1.5A Low Dropout Positive Adjustable Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143032-AIC1086CM
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AIC1086CM CAD Model

Description

The AIC1086CM is a low dropout (LDO) linear regulator manufactured by Analog Integrations Corporation (AIC). LDO regulators are designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. They are commonly used in a wide range of electronic devices to provide clean and reliable power to sensitive components.

Applications:

  • Portable electronic devices (e.g., smartphones, tablets, laptops)
  • Battery-powered equipment
  • Microcontroller power supplies
  • Post-regulation for switching power supplies
  • Noise-sensitive applications (e.g., audio circuits, sensors)

Features:

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage.
  • Fixed Output Voltage: Provides a pre-set, stable output voltage (likely 3.3V or 5V, depending on the specific variant).
  • High Output Current: Capable of delivering a specified amount of current to the load.
  • Low Quiescent Current: Consumes minimal current when not actively supplying power.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator when the temperature exceeds a safe limit.
  • Enable/Disable Control: Allows the regulator to be turned on or off for power saving.
  • Package: Typically available in surface-mount packages such as SOIC or MSOP.

Benefits:

  • Stable Output Voltage: Provides a consistent and regulated output voltage, ensuring reliable operation of the powered components.
  • Efficient Power Conversion: Minimizes power loss due to the low dropout voltage.
  • Battery Life Extension: Low quiescent current helps to extend battery life in portable devices.
  • Protection: Overcurrent and thermal shutdown features protect the regulator and the load from damage.
  • Small Size: Compact packages allow for space-saving designs.
  • Simplified Design: Requires minimal external components for operation.

Additional Details:

To determine the exact specifications of the AIC1086CM, consult the Analog Integrations Corporation datasheet. This datasheet will provide information on the specific output voltage, dropout voltage, output current capability, quiescent current, package type, and thermal resistance. Proper heat sinking may be required depending on the output current and operating conditions. The datasheet will also specify the recommended input and output capacitors for stable operation. The AIC1086CM is often used in conjunction with other power management components, such as switching regulators and battery chargers, to create a complete power solution for electronic devices.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Samsung
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess