EN
  • EN
  • DE

AIC1084-18CE

Part No AIC1084-18CE
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description 5A Low Dropout Positive Adjustable Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143028-AIC1084-18CE
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AIC1084-18CE CAD Model

Description

The AIC1084-18CE is a low dropout (LDO) positive voltage regulator manufactured by Analog Integrations Corporation. It's designed to provide a stable and regulated 1.8V output voltage with a high current capability of up to 5A. This LDO regulator is commonly used in applications where a regulated voltage supply is required from a higher voltage source, especially in systems with high current demands. Its low dropout voltage allows it to operate efficiently even when the input voltage is only slightly higher than the output voltage.

Applications:

  • Motherboards: Used to regulate voltage for various components on computer motherboards.
  • Graphics cards: Provides stable voltage for GPU and memory.
  • Hard drives: Regulates voltage for the hard drive's electronic components.
  • Power supplies: Used as a post-regulator in power supplies to improve output voltage accuracy and stability.
  • Networking equipment: Provides regulated voltage for network processors and other components.

Features:

  • Fixed 1.8V output: Provides a stable and regulated 1.8V output voltage.
  • 5A output current capability: Supports high current applications.
  • Low dropout voltage: Operates with a low input-output voltage differential.
  • Over-temperature protection: Protects the regulator from overheating.
  • Current limiting: Limits the output current to prevent damage to the regulator and load.
  • Adjustable output voltage (with external resistors): Although this is a fixed output version, the AIC1084 series also has adjustable variants, which this feature refers to.
  • TO-263 package: Available in a through-hole TO-263 package for easy mounting and heat dissipation.

Benefits:

  • Stable voltage regulation: Provides a stable and regulated output voltage, ensuring reliable operation of connected devices.
  • High current capability: Supports high current applications, reducing the need for multiple regulators.
  • Efficient operation: Low dropout voltage allows for efficient operation, even with low input voltages.
  • Overload protection: Protects the regulator and load from damage due to over-temperature and over-current conditions.
  • Easy to use: Simple to implement with minimal external components.

Additional Details:

The AIC1084-18CE requires an input voltage higher than 1.8V, typically a few hundred millivolts higher depending on the output current. It is recommended to use input and output capacitors to improve stability and transient response. The TO-263 package is designed for heat dissipation and may require a heatsink depending on the output current and ambient temperature. Consult the datasheet for detailed electrical characteristics, thermal considerations, and application circuit examples. This regulator is a reliable and cost-effective solution for providing stable voltage regulation in a variety of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,013 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess