EN
  • EN
  • DE

TMP37FT9Z

Part No TMP37FT9Z
Manufacturer Analog Devices Inc.
Catalog Moisture Sensors, Humidity
Description SENSOR ANALOG 5C-100C TO92-3 / Temperature Sensor Analog, Local 5°C ~ 100°C 20mV/°C TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc.
Package Bag
Sensor Type Analog, Local
Sensing Temperature - Local 5°C ~ 100°C
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 5.5V
Resolution 20mV/°C
Features Shutdown Mode
Test Condition 25°C (5°C ~ 100°C)
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number TMP37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-TMP37FT9Z,505-TMP37FT9Z,TMP37FT9Z-ND
Standard Package 100
Win Source Part Number 1010617-TMP37FT9Z
Ultra Librarian 3D Model Ultra Librarian TMP37FT9Z CAD Model

Description

Introducing the TMP37FT9Z Temperature Sensor by Analog Devices Inc.

Enhance your project's temperature monitoring capabilities with the high-precision TMP37FT9Z, a low voltage temperature sensor from Analog Devices Inc. This remarkable sensor offers a cost-effective solution for non-contact temperature measurement in a wide range of applications.

Key Features

  • Accuracy: The TMP37FT9Z provides a high degree of accuracy, with a linear temperature scaling of 20 mV/°C and an accuracy of ±2°C, ensuring reliable readings for your critical applications.
  • Low Voltage Operation: Operating at a supply voltage range of 2.7V to 5.5V, this sensor is ideal for low voltage systems and can be easily integrated into battery-powered devices.
  • Low Power Consumption: With a quiescent current of less than 50 µA, the TMP37FT9Z is an excellent choice for energy-efficient designs, helping to extend the battery life of portable devices.
  • Calibrated Directly in Celsius: The output voltage of the TMP37FT9Z is directly proportional to the temperature in Celsius, eliminating the need for additional conversion and simplifying the design process.

Applications

The TMP37FT9Z is versatile and can be used in various applications such as:

  • Environmental control systems
  • Thermal protection for electronics
  • Battery management systems
  • Computer thermal monitoring
  • HVAC systems

Easy Integration

The sensor comes in a TO-92 package, making it easy to mount on a PCB and integrate into your existing designs. Its simple three-pin configuration allows for straightforward connectivity, with one pin for supply voltage, one for ground, and a third for the output voltage, which is directly proportional to the temperature.

Reliability and Support

As a product of Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, the TMP37FT9Z is backed by robust technical support and documentation. Engineers can access comprehensive datasheets, application notes, and customer support to ensure a seamless integration into their projects.

Choose the TMP37FT9Z for accurate, reliable, and efficient temperature sensing in your next project.

You May Also Be Interested in

Sensirion AG
SHT30-ARP-B2.5kS Sensirion Board Mount Humidity Sensors RH Accuracy +/- 3% Analog, DFN Type datasheet, inventory, & pricing.
Lowest to $1.6881
Amphenol Advanced Sensors
SENSOR HUMID/TEMP 5V I2C 3% SIP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Honeywell
Board Mt. Humidity Sensors
Need more? Email Us
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072
Omron
SENSOR HUMIDITY 24V ANLG 3% MOD
Need more? Email Us
Humirel
RELATIVE HUMIDITY MODULE
Lowest to $23.2836
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD
Lowest to $17.2059

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5780 $50.2020
22+ $4.5768 $100.6896
34+ $4.4338 $150.7492
47+ $4.2907 $201.6629
61+ $4.1477 $253.0097
81+ $3.7187 $301.2147
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess