EN
  • EN
  • DE

TMP121GRTZ

Part No TMP121GRTZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 372529-TMP121GRTZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP121GRTZ CAD Model

Description

The TMP121GRTZ is a precision temperature sensor crafted by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-accuracy sensor is designed for a wide range of applications, including industrial control systems, environmental monitoring, and medical devices. It offers an excellent blend of performance, reliability, and versatility, making it a top choice for engineers and designers looking for a dependable temperature sensing solution.

Key Features

  • Accuracy: The TMP121GRTZ boasts a high degree of accuracy, with a typical error of ±0.5°C over the temperature range of -40°C to +125°C. This precision ensures reliable temperature readings in critical applications.
  • Digital Output: This sensor provides a digital output that can be easily interfaced with microcontrollers and other digital systems. It uses a Serial Peripheral Interface (SPI) which simplifies the integration process and reduces the need for analog-to-digital conversion.
  • Low Power Consumption: Designed to operate with low power requirements, the TMP121GRTZ is ideal for battery-powered devices and energy-sensitive applications. It ensures that the overall power consumption of the system is kept to a minimum.
  • Wide Operating Temperature Range: The sensor is capable of operating over a wide temperature range, making it suitable for use in extreme environmental conditions.
  • Compact Size: Housed in a small, surface-mount package, the TMP121GRTZ is perfect for space-constrained applications. Its compact footprint allows for integration into tight spaces without sacrificing performance.

Applications

The versatility of the TMP121GRTZ allows it to be employed in various sectors. It is particularly useful in:

  • Industrial control systems where precise temperature monitoring is crucial.
  • Environmental monitoring systems that require consistent and accurate temperature measurements.
  • Medical devices where patient safety and device reliability depend on accurate temperature readings.
  • Consumer electronics where temperature management can affect performance and longevity.

In summary, the TMP121GRTZ temperature sensor from Analog Devices Inc. is a robust and precise solution for a myriad of temperature sensing needs. Its high accuracy, digital interface, low power consumption, and compact form factor make it an excellent choice for designers who require reliable temperature measurement in their products.

You May Also Be Interested in

Pulse
Lowest to $64.3162
Lite-On Inc.
Need more? Email Us
Mini-Circuits
Need more? Email Us
Mini-Circuits
Lowest to $9.5370
Atmel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $15.3419
Texas Instruments
Need more? Email Us
Pulse
Lowest to $6.2566

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess