EN
  • EN
  • DE

TMP06BKSZ-REEL7

Part No TMP06BKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Description ±0.5°C Accurate PWM Temperature Sensor in 5-Lead SC-70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1270771-TMP06BKSZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP06BKSZ-REEL7 CAD Model

Description

Analog Devices TMP06BKSZ-REEL7 Product Overview

The TMP06BKSZ-REEL7 is a cutting-edge temperature sensor from Analog Devices Inc., designed for high-precision temperature monitoring in a variety of applications. This highly integrated device offers a combination of advanced features and robust performance, making it suitable for critical and demanding environments.

Key Features

  • Accuracy: The TMP06BKSZ-REEL7 boasts impressive accuracy for temperature measurements, ensuring reliable data for system monitoring and control.
  • Range: With an operating temperature range that caters to a wide spectrum of applications, this sensor is versatile and adaptable to different operating conditions.
  • Output: It provides a pulse width modulated (PWM) digital output, which simplifies the interface with microcontrollers and digital systems, reducing the need for analog-to-digital converters.
  • Supply Voltage: The device operates on a low supply voltage, making it suitable for battery-powered or energy-efficient applications.
  • Packaging: Supplied in a compact SOT-23 package, the TMP06BKSZ-REEL7 occupies minimal board space, which is crucial for space-constrained designs.

Applications

The TMP06BKSZ-REEL7 is an ideal solution for various applications where precise temperature monitoring is essential. It is commonly used in:

  • Environmental control systems
  • Computer peripheral thermal protection
  • Industrial process control
  • Portable and wearable devices
  • Healthcare and medical equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the TMP06BKSZ-REEL7 is no exception. Manufactured with stringent quality control processes, this temperature sensor ensures consistent performance and longevity, even in the most challenging conditions.

Availability

The TMP06BKSZ-REEL7 is available in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process. This packaging option is ideal for high-volume production, ensuring a streamlined supply chain and ease of integration into various products.

With its advanced features, compact design, and reliable operation, the TMP06BKSZ-REEL7 from Analog Devices Inc. stands out as a superior choice for temperature sensing needs across a broad range of industries.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess