EN
  • EN
  • DE

TMP06AKSZ-REEL7

Part No TMP06AKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Description ±0.5°C Accurate PWM Temperature Sensor in 5-Lead SC-70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1270768-TMP06AKSZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP06AKSZ-REEL7 CAD Model

Description

Product Overview: TMP06AKSZ-REEL7 from Analog Devices Inc.

The TMP06AKSZ-REEL7 is a state-of-the-art digital temperature sensor manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. Designed to offer precise temperature measurements, this sensor is an ideal choice for a wide range of applications, including industrial systems, consumer electronics, and computer peripherals.

Key Features

  • High Precision: The sensor provides accurate temperature readings, ensuring reliable monitoring and control of temperature-sensitive processes.
  • Wide Temperature Range: It operates over a broad temperature range, making it versatile for various environments and applications.
  • Low Power Consumption: The TMP06AKSZ-REEL7 is optimized for low power consumption, which is critical for battery-powered devices and energy-efficient systems.
  • Small Form Factor: Its compact size allows for easy integration into space-constrained designs without compromising performance.
  • Easy Interface: The digital output can be easily interfaced with microcontrollers and other digital systems, simplifying system design and integration.

Applications

The versatility of the TMP06AKSZ-REEL7 makes it suitable for a diverse array of applications, including:

  • Temperature monitoring in industrial control systems
  • Over-temperature protection in consumer electronics
  • Environmental monitoring in smart home devices
  • Thermal management in computer systems

Product Packaging and Quality Assurance

The TMP06AKSZ-REEL7 is delivered in a tape and reel packaging format, which facilitates automated assembly processes, ensuring efficiency and consistency in mass production. Analog Devices Inc. is committed to the highest standards of quality, and this product is no exception. Users can expect reliable performance and durability from this temperature sensor.

Whether you're designing a sophisticated industrial system or a simple consumer gadget, the TMP06AKSZ-REEL7 from Analog Devices Inc. provides the accuracy, reliability, and ease of use necessary for your thermal measurement needs.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess