EN
  • EN
  • DE

TMP06AKSZ-500RL7

Part No TMP06AKSZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE PWM SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 150°C
Output Type PWM
Supply Voltage - Operating 3 V to 5.5 V
Features One-Shot
Accuracy - Highest (Lowest) ±2°C (±5°C)
Testing Conditions 0°C to 70°C (-40°C to 150°C)
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 129332-TMP06AKSZ-500RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP06AKSZ-500RL7 CAD Model

Description

Product Overview: TMP06AKSZ-500RL7 from Analog Devices Inc.

The TMP06AKSZ-500RL7 is a precision temperature sensor manufactured by Analog Devices Inc., a leader in high-performance analog technology. This sensor is designed to offer accurate temperature measurements in a variety of applications, ranging from industrial systems to consumer electronics. With its compact size and ease of integration, the TMP06AKSZ-500RL7 is an excellent choice for engineers looking to incorporate temperature sensing capabilities into their designs.

Key Features

  • Accuracy: The TMP06AKSZ-500RL7 provides a high degree of accuracy, ensuring reliable temperature readings for critical applications.
  • Supply Voltage: It operates at a supply voltage range that is suitable for battery-powered and low-voltage applications, providing flexibility in system design.
  • Output Type: The sensor offers a digital output, which simplifies integration with microcontrollers and digital systems, reducing the need for additional signal conditioning.
  • Packaging: This device comes in a small and robust package, making it an ideal choice for space-constrained applications.
  • Operating Temperature Range: It is capable of operating over a wide temperature range, making it versatile for use in diverse environmental conditions.

Applications

The TMP06AKSZ-500RL7 is suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Environmental monitoring
  • Healthcare devices
  • Consumer electronics
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the TMP06AKSZ-500RL7 is no exception. This product is built with the highest standards to ensure it meets the stringent requirements of industrial and commercial applications. Users can trust in the reliability and performance of this temperature sensor to maintain the integrity of their systems.

Ordering Information

The TMP06AKSZ-500RL7 is available in reel packaging, facilitating easy assembly for high-volume production. Its part number reflects the specific configuration and packaging options, ensuring that customers receive the exact specification they require for their application.

For engineers and designers seeking a high-quality temperature sensing solution, the TMP06AKSZ-500RL7 from Analog Devices Inc. offers the performance and reliability needed to maintain optimal system operation.

You May Also Be Interested in

Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $11.9185
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8159 $52.3431
21+ $4.7721 $100.2141
33+ $4.6229 $152.5557
45+ $4.4738 $201.3210
58+ $4.3247 $250.8326
78+ $3.8773 $302.4294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess