EN
  • EN
  • DE

TMP05BKSZ-500RL7

Part No TMP05BKSZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE PWM SC70-5 / Temp Sensor Digital Serial (1-Wire) 5-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel package
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 150°C
Output Type PWM
Operating Supply Voltage 3 V ~ 5.5 V
Features One-Shot
Accuracy - Highest (Lowest) ±2°C (±5°C)
Test Condition 0°C ~ 70°C (-40°C ~ 150°C)
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 797267-TMP05BKSZ-500RL7
Popularity Medium
Supply and Demand Status Limited
Family Name TMP05
Introduction Date August 15, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMP05BKSZ-500RL7 CAD Model

Description

Analog Devices Inc. TMP05BKSZ-500RL7 Product Overview

The TMP05BKSZ-500RL7 is a cutting-edge temperature sensor from the renowned manufacturer Analog Devices Inc., designed to provide precise and reliable temperature measurements in a variety of applications. This advanced sensor is part of the TMP05 series, which is well-known for its high performance and ease of integration into various electronic systems.

Key Features

  • Accuracy: The TMP05BKSZ-500RL7 offers exceptional accuracy, making it suitable for critical applications where precise temperature monitoring is essential.
  • Output Type: This sensor provides a digital output, which simplifies the process of interfacing with microcontrollers and other digital systems.
  • Supply Voltage: Operating with a supply voltage range that is compatible with most common electronic systems, the TMP05BKSZ-500RL7 ensures versatility in deployment.
  • Operating Temperature: With a wide operating temperature range, this sensor can be deployed in environments with varying temperature conditions without compromising its performance.
  • Packaging: The device comes in a compact SOT-23-6 package, making it ideal for space-constrained applications.
  • Series: As part of the TMP05 series, this sensor benefits from Analog Devices' expertise in temperature sensing solutions.

Applications

The TMP05BKSZ-500RL7 is versatile enough to be used in a multitude of applications, including but not limited to:

  • Industrial control systems
  • Computer peripheral thermal management
  • Environmental monitoring
  • Medical equipment
  • Automotive systems
  • Energy management

Reliability and Performance

Analog Devices Inc. is known for its commitment to quality and reliability, and the TMP05BKSZ-500RL7 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term stability and performance. The device's robust design means it can withstand the rigors of daily use, while providing consistent and accurate temperature readings.

Conclusion

In summary, the TMP05BKSZ-500RL7 from Analog Devices Inc. is a high-quality temperature sensor that combines accuracy, flexibility, and reliability. Whether it's for industrial automation, thermal management, or environmental monitoring, this sensor is an excellent choice for professionals seeking top-tier temperature sensing solutions.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9714 $51.6282
31+ $3.2586 $101.0166
48+ $3.1568 $151.5264
66+ $3.0549 $201.6234
85+ $2.9531 $251.0135
114+ $2.6476 $301.8264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,820 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess