EN
  • EN
  • DE

TMP05ARTZ-REEL7

Part No TMP05ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description ±0.5°C Accurate PWM Temperature Sensor in 5-Lead SC-70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 150°C
Output Type PWM
Operating Supply Voltage 3 V ~ 5.5 V
Features One-Shot
Accuracy - Highest (Lowest) ±2°C (±5°C)
Test Condition 0°C ~ 70°C (-40°C ~ 150°C)
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1270764-TMP05ARTZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMP05
Introduction Date August 15, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMP05ARTZ-REEL7 CAD Model

Description

Product Overview: TMP05ARTZ-REEL7

The TMP05ARTZ-REEL7 is a high-precision temperature sensor manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to provide accurate temperature readings with a digital output signal. It is ideal for a range of applications, including industrial control systems, environmental monitoring, and consumer electronics.

Key Features

  • Accuracy: The TMP05ARTZ-REEL7 offers a precise temperature sensing capability, ensuring reliable measurements for critical applications.
  • Output: This device provides a pulse-width modulated (PWM) digital output, which makes it easy to interface with microcontrollers and other digital systems.
  • Supply Voltage: It operates over a wide supply voltage range, accommodating various system designs and ensuring flexibility in application.
  • Temperature Range: The sensor can measure temperatures over a broad range, making it suitable for diverse operating environments.
  • Packaging: Supplied in a compact SOT-23 package, the TMP05ARTZ-REEL7 is space-efficient and ideal for space-constrained applications.
  • Reel Packaging: The REEL7 suffix indicates that the product is provided in tape and reel packaging, which facilitates automated assembly processes for high-volume production.

Applications

The versatility of the TMP05ARTZ-REEL7 allows it to be used in a wide array of applications, including but not limited to:

  • Thermal management systems
  • Computer peripheral thermal protection
  • Industrial process control
  • Portable consumer devices
  • Medical equipment monitoring

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the TMP05ARTZ-REEL7 is no exception. It is built to meet stringent industry standards, ensuring performance and durability for the end-user. With its robust design and proven manufacturing processes, this temperature sensor is a reliable choice for designers looking to incorporate accurate temperature sensing into their systems.

Ordering Information

The TMP05ARTZ-REEL7 is available for order in various quantities to suit production scale requirements. For detailed pricing, ordering information, and further technical specifications, customers are encouraged to contact Analog Devices Inc. or authorized distributors.

You May Also Be Interested in

Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7061 $51.8854
33+ $3.0409 $100.3497
51+ $2.9459 $150.2409
71+ $2.8508 $202.4068
91+ $2.7558 $250.7778
122+ $2.4707 $301.4254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess