EN
  • EN
  • DE

TMP03FS

Part No TMP03FS
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-100C 8SOIC / Serial Digital Output Thermometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete (End Of Life)
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 100°C
Output Type PWM
Supply Voltage (V) 4.5V ~ 7V
Features One-Shot
Accuracy - Highest (Lowest) ±4°C (±5°C)
Test Condition -25°C ~ 100°C (-40°C ~ -25°C)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series TMP03
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813183-TMP03FS
Ultra Librarian 3D Model Ultra Librarian TMP03FS CAD Model

Description

Introducing the TMP03FS from Analog Devices Inc.

The TMP03FS is a state-of-the-art temperature sensor from the renowned manufacturer Analog Devices Inc., designed to provide precise temperature measurements in a variety of applications. This advanced sensor is part of a series that has been engineered to offer both accuracy and convenience for designers and engineers.

Key Features

  • High Accuracy: The TMP03FS delivers exceptional temperature accuracy, ensuring reliable readings across its operational range.
  • Wide Temperature Range: This sensor operates over a broad temperature spectrum, making it suitable for diverse environments and conditions.
  • Easy Interface: With its digital output, the TMP03FS can easily interface with microcontrollers and other digital systems, simplifying integration into your designs.
  • Low Power Consumption: It is optimized for energy efficiency, which is crucial for battery-powered and energy-sensitive applications.
  • Compact Form Factor: The small footprint of the TMP03FS makes it an ideal choice for space-constrained applications.

Applications

The versatility of the TMP03FS temperature sensor allows it to be used in a wide array of applications, including but not limited to:

  • Industrial control systems
  • Environmental monitoring
  • Medical equipment
  • Consumer electronics
  • Automotive systems

Technical Specifications

The TMP03FS boasts a range of technical specifications that underscore its performance capabilities:

  • Temperature Accuracy: ±3°C (max)
  • Supply Voltage: 3 V to 5.5 V
  • Digital Output: Pulse Width Modulation (PWM)
  • Operating Temperature Range: -40°C to +100°C
  • Packaging: SOT-23

Whether you're developing the next generation of consumer electronics or upgrading the efficiency of industrial machinery, the TMP03FS from Analog Devices Inc. provides the reliability and precision that your projects demand. With its blend of performance, ease of use, and small size, the TMP03FS is an excellent choice for your temperature sensing needs.

For more information and to view detailed technical documentation, visit the Analog Devices Inc. website or contact your local distributor.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4493 $59.5944
19+ $6.1123 $116.1337
30+ $5.9214 $177.6420
41+ $5.7303 $234.9423
53+ $5.5393 $293.5829
70+ $4.9663 $347.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess