EN
  • EN
  • DE

2N7002W-7

Part No 2N7002W-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR | MOSFET N-CH 60V 115MA SOT-323
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 115mA
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Maximum) at Id, Vgs 7.5Ohm at 50mA, 5V
Gate Source Voltage(th) (Maximum) at Id 2V at 250μA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 50pF at 25V
Power Dissipation (Maximum) 200mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SOT-323
Manufacturer Package SC-70, SOT-323
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1124253-2N7002W-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2N7002W-7 CAD Model

Description

Product Overview: 2N7002W-7 from Diodes Incorporated

The 2N7002W-7 is a high-performance, small-signal N-Channel MOSFET from Diodes Incorporated, renowned for its efficiency and reliability in a wide range of applications. This MOSFET is designed to deliver fast switching with low on-resistance and is housed in a compact SOT-323 package, making it ideal for space-constrained applications.

Key Features

  • Low On-Resistance: The device features a low on-state resistance, which minimizes losses and improves efficiency, making it suitable for high-performance power management applications.
  • High-Speed Switching: With its fast switching capabilities, the 2N7002W-7 is optimized for high-speed circuit operation, contributing to the reduction of switching losses.
  • SOT-323 Package: The small surface-mount package allows for a compact design footprint, which is critical in portable electronics and other applications where space is at a premium.
  • Gate Protection: Integrated gate protection diodes help to safeguard the device from electrostatic discharge (ESD) events, enhancing its robustness and reliability in the field.
  • Versatile Voltage Range: This MOSFET can handle a continuous drain current of 115 mA and is suitable for applications with a drain-source voltage up to 60V, making it versatile for a variety of circuits.

Applications

The 2N7002W-7 is used in a variety of applications, particularly where power efficiency and space savings are crucial. Some common applications include:

  • Power Management Circuits
  • Load Switching
  • DC-DC Converters
  • Battery Management Systems
  • Motor Control Circuits
  • Portable Electronic Devices

Reliability and Quality

Diodes Incorporated is committed to providing high-quality components. The 2N7002W-7 MOSFET is manufactured with rigorous standards, ensuring reliable performance in a range of environmental conditions. With its excellent thermal characteristics and robustness, the 2N7002W-7 is a solid choice for designers looking to enhance the efficiency and longevity of their electronic products.

For detailed specifications and application notes, designers are encouraged to consult the datasheet provided by Diodes Incorporated. The 2N7002W-7 is not only a testament to the company's dedication to innovation but also to its commitment to supporting the needs of modern electronic designs.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess