EN
  • EN
  • DE

SSM2603CPZ-REEL7

Part No SSM2603CPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC AUDIO LOW POWER 28LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Stereo Audio
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 90 / 100
Analog Supply Voltage 1.8 V to 3.6 V
Digital Supply Voltage 1.5 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-LFCSP-WQ (5x5)
Win Source Part Number 030877-SSM2603CPZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SSM2603
Introduction Date February 01, 2008
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SSM2603CPZ-REEL7 CAD Model

Description

SSM2603CPZ-REEL7: High-Quality Audio Codec from Analog Devices Inc.

The SSM2603CPZ-REEL7 is a premium audio codec from the renowned manufacturer Analog Devices Inc., designed to deliver exceptional sound quality for a wide range of audio applications. This codec integrates digital-to-analog converters (DACs) and analog-to-digital converters (ADCs) to provide a complete audio solution for converting sound between analog and digital domains.

Featuring a low-power, high-fidelity audio codec, the SSM2603CPZ-REEL7 is ideal for portable and consumer electronics that require high-quality audio playback and recording capabilities. It is particularly well-suited for devices such as MP3 players, smartphones, tablets, and other multimedia gadgets that demand crystal-clear sound.

The codec operates over a wide supply voltage range, making it versatile for use in various system designs. It also supports a broad audio sampling rate spectrum, ensuring compatibility with high-resolution audio formats. The SSM2603CPZ-REEL7 boasts an impressive signal-to-noise ratio (SNR) and low total harmonic distortion (THD), which translates to pristine audio reproduction with minimal noise and distortion.

For ease of integration, the SSM2603CPZ-REEL7 comes in a compact 28-lead TSSOP package, which is suitable for space-constrained applications. Its digital audio interface is compliant with industry-standard protocols, allowing for straightforward connectivity with microprocessors and DSPs.

Key features of the SSM2603CPZ-REEL7 include:

  • Integrated stereo DAC and ADC
  • Multiple sampling rates for flexible audio processing
  • Low power consumption for extended battery life
  • High SNR and low THD for superior audio clarity
  • Compact package suitable for portable devices
  • Easy interfacing with standard digital audio equipment

Overall, the SSM2603CPZ-REEL7 from Analog Devices Inc. is a top-tier choice for designers and engineers looking to incorporate high-quality audio functionality into their products. With its excellent audio performance, low power demands, and ease of use, this codec is set to elevate the user experience in a wide array of audio applications.

You May Also Be Interested in

AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Lowest to $16.3637
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess