EN
  • EN
  • DE

SSM2319CBZ-REEL7

Part No SSM2319CBZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 3.7W 9WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Amplifier IC 1-Channel (Mono) Class D 9-WLCSP (1.46x1.46)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 9-WFBGA, WLCSP
Case / Package 9-WLCSP (1.46x1.46)
Family Name SSM2319
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number SSM2319CBZ-REEL7CT, SSM2319CBZ-REEL7-ND, SSM2319CBZ-REEL7TR, SSM2319CBZREEL7, SSM2319CBZ-REEL7DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935070-SSM2319CBZ-REEL7
Ultra Librarian 3D Model Ultra Librarian SSM2319CBZ-REEL7 CAD Model

Description

Product Overview: SSM2319CBZ-REEL7 from Analog Devices Inc.

The SSM2319CBZ-REEL7 is a high-quality, fully integrated, high-efficiency, mono Class-D audio amplifier designed by Analog Devices Inc. It's an exceptional solution for portable applications where space and power efficiency are highly valued. This innovative component is well-suited for battery-powered devices such as mobile phones, tablets, laptops, and other personal electronics that demand compact size without compromising on sound quality.

With a 2.5V to 5.5V supply voltage range, the SSM2319CBZ-REEL7 is optimized for low-power applications, ensuring a longer battery life while still providing up to 3.2W of continuous output power with a 4Ω load. This makes it an excellent choice for designers looking to balance power consumption with acoustic performance.

The device comes in a compact 9-ball, 1.5mm x 1.5mm wafer level chip scale package (WLCSP), which allows for minimal footprint on the circuit board. This small size is particularly advantageous for space-constrained designs, enabling the inclusion of high-quality audio in applications where PCB real estate is at a premium.

One of the standout features of the SSM2319CBZ-REEL7 is its 'filterless' design, which eliminates the need for external output filters typically required by traditional Class-D amplifiers. This not only reduces the component count and system cost but also simplifies the design process for engineers.

Furthermore, the device incorporates a range of features to enhance performance and protect the end application, including a pop-and-click suppression scheme that minimizes noise during turn-on and turn-off transitions. It also boasts built-in thermal shutdown and output short-circuit protection, which safeguards the amplifier and speakers from potential damage.

Supplied in tape and reel packaging, the SSM2319CBZ-REEL7 is designed for efficient handling and manufacturing, supporting the high-volume production requirements of commercial electronics.

Overall, the SSM2319CBZ-REEL7 from Analog Devices Inc. is a versatile, powerful, and reliable audio amplification solution that delivers high-quality sound in a tiny package, making it an ideal choice for the next generation of portable electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess