EN
  • EN
  • DE

SSM2306-MINI-EVALZ

Part No SSM2306-MINI-EVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Audio Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr Analog Devices Inc.
Package Box
Product Status Obsolete
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.4W x 2 @ 4Ohm
Voltage - Supply 2.5V ~ 5V
Board Type Fully Populated
Utilized IC / Part SSM2306
Supplied Contents Board(s)
Base Product Number SSM2306
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284348-SSM2306-MINI-EVALZ
Ultra Librarian 3D Model Ultra Librarian SSM2306-MINI-EVALZ CAD Model

Description

Introducing the SSM2306-MINI-EVALZ from Analog Devices Inc.

The SSM2306-MINI-EVALZ is a compact and versatile evaluation board designed by Analog Devices Inc. to showcase the capabilities of the SSM2306, a fully integrated, high-efficiency, Class-D audio amplifier. This evaluation platform is perfect for engineers, developers, and hobbyists looking to test the performance of the SSM2306 in their audio applications.

Key Features of the SSM2306-MINI-EVALZ

  • Integrated Class-D Amplifier: At the heart of the evaluation board is the SSM2306 amplifier, which provides high-quality audio amplification with excellent power efficiency, making it ideal for battery-powered applications.
  • Plug-and-Play: The SSM2306-MINI-EVALZ is designed for ease of use, requiring minimal setup to get started. Users can quickly evaluate the audio performance of the SSM2306 with this user-friendly platform.
  • Flexible Power Supply Options: The board can be powered through various methods, accommodating a wide range of supply voltages to suit different testing scenarios.
  • Compact Size: The small form factor of the evaluation board makes it easy to integrate into existing setups without requiring a lot of space.
  • Comprehensive Documentation: Analog Devices Inc. provides detailed documentation, including schematics, layout files, and application notes, to assist in the evaluation and design process.

Applications

The SSM2306-MINI-EVALZ is suitable for a broad array of audio applications, such as:

  • Portable and wireless speakers
  • Smartphones and tablets
  • Portable media players
  • Home entertainment systems
  • Automotive audio systems

With its high efficiency and low electromagnetic interference (EMI) output, the SSM2306 is particularly well-suited for devices where power conservation and minimal noise are critical.

Conclusion

The SSM2306-MINI-EVALZ from Analog Devices Inc. is an excellent tool for anyone looking to explore the features and performance of the SSM2306 Class-D audio amplifier. Its ease of use, combined with the support and resources provided by Analog Devices, ensures a smooth and informative evaluation experience. Whether for professional development or educational purposes, this evaluation board is a valuable asset for audio system design and testing.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Microsemi Corporation
EVAL BOARD FOR LX1722
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess