The SSM2305RMZ is a high-quality, fully integrated, high-efficiency, Class-D audio amplifier designed by Analog Devices Inc. This compact and robust component is specifically tailored for portable applications where space is at a premium and power efficiency is a must.
Key Features
- Output Power: Capable of delivering 2.8 W into a 4 Ω load and 1.7 W into an 8 Ω load, ensuring a powerful audio performance for its size.
- Efficiency: Its high efficiency of 90% reduces power consumption and extends battery life in portable devices.
- Single-Supply Operation: Operates on a single 2.5 V to 5.5 V supply, making it versatile for various applications.
- Filterless Design: The filterless architecture reduces external component count, further minimizing the solution footprint and system cost.
- Robust Protection: Features include thermal shutdown, output short-circuit protection, and click-and-pop suppression, enhancing product reliability.
Applications
The SSM2305RMZ is ideal for a range of applications that require compact audio solutions, including:
- Mobile Phones
- Portable Media Players
- Tablet Computers
- Portable Gaming Systems
- GPS Devices
Product Specifications
Parameter
Value
Package/Case
8-MSOP (Micro Small Outline Package)
Mounting Type
Surface Mount
THD+N
0.1% (Typical at 1 kHz)
Operating Temperature
-40°C to +85°C
Overall, the SSM2305RMZ from Analog Devices Inc. is a powerful solution for designers looking to integrate a high-quality audio amplifier into their portable electronic devices without compromising on space or power efficiency.