EN
  • EN
  • DE

SSM2167-ARMZ

Part No SSM2167-ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Win Source Part Number 192843-SSM2167-ARMZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2167-ARMZ CAD Model

Description

Product Overview: SSM2167-ARMZ by Analog Devices Inc.

The SSM2167-ARMZ is a compact, feature-rich, low voltage Microphone Preamplifier with Variable Compression and Noise Gating from Analog Devices Inc. This integrated circuit is designed to enhance audio performance in a wide range of applications, including wireless and wired microphones, teleconferencing systems, karaoke equipment, and audio recording devices.

Key Features

  • Variable Compression: The SSM2167-ARMZ offers adjustable compression control, allowing users to manage the dynamic range of the audio signal effectively. This ensures clear audio output even in environments with varying noise levels.
  • Noise Gating: The noise gate feature helps to reduce background noise when the input signal is below a certain threshold, which is particularly useful in quiet passages or pauses in speech.
  • Low Voltage Operation: With the capability to operate at low voltages, this preamplifier is ideal for battery-powered devices, ensuring minimal power consumption without compromising on performance.
  • Fixed Gain or Adjustable Gain Settings: The SSM2167-ARMZ can be configured for fixed gain or can be adjusted externally, offering flexibility to match the gain to the application's requirements.

Applications

The versatility of the SSM2167-ARMZ makes it suitable for a multitude of audio applications. Its ability to deliver high-quality audio amplification, compression, and noise gating makes it an excellent choice for:

  • Professional and consumer microphones
  • Teleconferencing and VoIP systems
  • Portable karaoke machines
  • Audio recording devices

Technical Specifications

The SSM2167-ARMZ operates within a power supply range of 3.0 V to 5.5 V, which is ideal for portable applications. It is available in a compact 10-lead MSOP (Mini Small Outline Package) that is well-suited for space-constrained designs.

Ordering Information

For those looking to integrate the SSM2167-ARMZ into their audio systems, it is available for ordering through Analog Devices Inc. or their authorized distributors. Detailed datasheets, application notes, and additional resources can be found on the Analog Devices Inc. website to assist in the design and development process.

You May Also Be Interested in

Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess