EN
  • EN
  • DE

SPDT 250MHZ

Part No SPDT 250MHZ
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TDFN6
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 756807-SPDT 250MHZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPDT 250MHZ CAD Model

Description

Introducing the high-performance Single Pole Double Throw (SPDT) switch designed by the renowned Analog Devices Inc., a leader in the semiconductor industry. This precision-engineered switch is tailored for applications that demand high-speed signal switching with minimal signal distortion, ensuring exceptional performance up to 250MHz.

Key Features

  • Frequency Range: The device operates effectively up to 250MHz, making it an ideal choice for a wide range of RF applications.
  • Low Insertion Loss: With its low insertion loss, the switch maintains signal integrity, ensuring high-quality transmission and reception.
  • High Isolation: Excellent isolation between ports prevents signal leakage and cross-talk, which is critical for maintaining the purity of signal paths in complex systems.
  • Fast Switching Speed: The device boasts rapid switching capabilities, enabling quick transitions between circuits without compromising signal quality.
  • Impedance Matching: The switch is designed to provide proper impedance matching, reducing reflection and maximizing power transfer.
  • Control Interface: It features a user-friendly control interface that simplifies the integration into various electronic systems.

Applications

The SPDT switch from Analog Devices Inc. is versatile and can be employed in numerous applications, including but not limited to:

  • Wireless communication systems
  • RF signal routing
  • Test and measurement equipment
  • Network switches and routers
  • Military and aerospace electronics

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and this SPDT switch is no exception. It is built to meet the highest industry standards, ensuring reliability and longevity in even the most demanding environments. Each switch undergoes rigorous testing to guarantee performance specifications are met.

Ordering Information

To inquire about the SPDT 250MHz switch or to place an order, contact Analog Devices Inc. or an authorized distributor. Ensure to reference the specific product code for this device to receive accurate information and expedited service.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6851 $58.9785
85+ $1.3825 $117.5125
130+ $1.3398 $174.1740
180+ $1.2959 $233.2620
235+ $1.2532 $294.5020
310+ $1.1238 $348.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess