EN
  • EN
  • DE

SMP81FY

Part No SMP81FY
Manufacturer Analog Devices Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987714-SMP81FY
Categories OEM Parts( S )
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMP81FY CAD Model

Description

The SMP81FY from Analog Devices Inc. is a state-of-the-art integrated circuit that caters to a wide array of applications in the electronics industry. Designed with precision and reliability in mind, this product is a testament to Analog Devices' commitment to providing high-quality components for advanced electronic systems.

Key Features

  • High Precision: The SMP81FY is engineered for accuracy, ensuring dependable performance in critical applications.
  • Durability: Built to last, this component can withstand harsh conditions, making it suitable for industrial and automotive use.
  • Low Power Consumption: It is optimized for energy efficiency, which is essential for battery-powered devices and energy-conscious designs.
  • Compact Form Factor: The small footprint of the SMP81FY makes it an excellent choice for space-constrained applications.

Applications

The versatility of the SMP81FY allows it to be used in a variety of settings, including but not limited to:

  • Medical devices where precision and reliability are non-negotiable.
  • Automotive systems that require robust components capable of withstanding extreme conditions.
  • Industrial equipment that demands long-term stability and performance.
  • Consumer electronics where size and power efficiency are key considerations.

Technical Specifications

The SMP81FY boasts impressive technical specifications that make it suitable for high-performance applications:

  • Operating Temperature Range: Specified over a wide range to ensure functionality under various environmental conditions.
  • Package Type: Available in a user-friendly package that simplifies the integration process.
  • Quality and Reliability: Manufactured to meet Analog Devices' rigorous standards for quality and reliability.

Conclusion

The SMP81FY is a testament to Analog Devices Inc.'s expertise in creating components that push the boundaries of technology. With its blend of precision, durability, and efficiency, this product stands out as an excellent choice for designers and engineers looking to create sophisticated electronic systems. Whether for medical, automotive, industrial, or consumer applications, the SMP81FY is designed to meet the demands of the modern world.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess