EN
  • EN
  • DE

SMP04EPZ

Part No SMP04EPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP SAMPLE HOLD 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Sample and Hold
Number of Circuits 4
Slew Rate 4 V/μs
Current - Input Bias 500nA
Voltage - Input Offset 2.5mV
Operating Supply Current 4mA
Channel Output Current 1.2mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 029423-SMP04EPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP04EPZ CAD Model

Description

Overview of SMP04EPZ from Analog Devices Inc.

The SMP04EPZ is a state-of-the-art precision quad sample-and-hold amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is engineered to provide high-speed, low droop rate, and fast acquisition time, making it an ideal choice for a wide range of applications, including data acquisition systems, medical instrumentation, and industrial process control.

Key Features

  • High Precision: The SMP04EPZ offers excellent precision with low droop rate and minimal deviation, ensuring signal integrity is maintained over time.
  • Fast Acquisition Time: With a swift acquisition time, this sample-and-hold amplifier can capture fast-changing signals accurately, making it suitable for high-speed applications.
  • Low Power Consumption: Designed with power efficiency in mind, the SMP04EPZ operates with low power consumption, which is crucial for portable and battery-operated devices.
  • Multiple Channels: As a quad device, it features four independent sample-and-hold channels, allowing for simultaneous sampling of multiple signals, which is beneficial for multi-channel systems.
  • Wide Supply Range: The device supports a wide range of power supply voltages, providing flexibility in various system designs.

Applications

The versatility of the SMP04EPZ makes it suitable for a variety of applications. In the data acquisition realm, it ensures precise signal sampling, critical for accurate data processing. In medical instrumentation, reliability and precision are paramount, and the SMP04EPZ delivers on both counts. For industrial process control, the device's robustness and ability to handle multiple signals simultaneously make it an invaluable component for monitoring and controlling industrial processes.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the SMP04EPZ is no exception. Manufactured to the highest standards, this product is designed for long-term reliability and consistent performance, ensuring that it meets the stringent requirements of professional and industrial environments.

With its combination of precision, speed, and efficiency, the SMP04EPZ from Analog Devices Inc. stands out as a superior choice for designers looking for a high-quality sample-and-hold amplifier solution.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0978 $78.1956
4+ $32.0803 $128.3212
5+ $31.0778 $155.3890
7+ $30.0753 $210.5271
9+ $29.0727 $261.6543
12+ $26.0652 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,470 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess