EN
  • EN
  • DE

S9S12H128J1VFVE

Part No S9S12H128J1VFVE
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description S12H Automotive and Industrial M / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Win Source Part Number 311248-S9S12H128J1VFVE
Ultra Librarian 3D Model Ultra Librarian S9S12H128J1VFVE CAD Model

Description

Product Overview: S9S12H128J1VFVE from Analog Devices Inc.

The S9S12H128J1VFVE is a cutting-edge microcontroller unit (MCU) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance product is part of the HCS12 family, which is renowned for its exceptional integration, versatility, and efficiency in complex embedded systems.

Key Features

  • Core: The device is powered by a 16-bit HCS12 central processing unit, providing a robust platform for a wide range of applications.
  • Memory: It comes with 128KB of flash memory, allowing ample space for program storage, and 8KB of RAM for efficient data handling and processing.
  • Advanced Clock Management: The MCU includes a sophisticated clock generator module that supports multiple clock sources and modes, ensuring optimal power consumption and performance tuning.
  • Rich Peripheral Set: A diverse array of peripherals enhances the functionality of the S9S12H128J1VFVE, including multiple serial communication interfaces, an 8-channel 10-bit analog-to-digital converter (ADC), and an array of timers and counters.
  • Package: The product is available in a 64-LQFP (Low Profile Quad Flat Package), which is ideal for space-constrained applications.

Applications

The versatility of the S9S12H128J1VFVE makes it suitable for a broad range of applications, particularly in the automotive and industrial sectors. It is often utilized in engine control units, body control modules, factory automation systems, and robotics due to its reliability and performance.

Design Support

Analog Devices Inc. provides comprehensive design support for the S9S12H128J1VFVE, including detailed datasheets, technical documentation, and application notes. Developers can also access a suite of development tools and software libraries to expedite the design and implementation process.

Quality and Reliability

As with all products from Analog Devices Inc., the S9S12H128J1VFVE is manufactured to meet the highest quality and reliability standards. The company's commitment to excellence ensures that this microcontroller is a dependable choice for critical and demanding applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2594 $57.8158
18+ $6.7775 $121.9950
27+ $6.5662 $177.2874
37+ $6.3537 $235.0869
48+ $6.1423 $294.8304
63+ $5.5070 $346.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess