The TPSA225K016R0500 is a tantalum capacitor manufactured by AVX Corporation. Part of the TPSA series, this surface mount capacitor is suitable for a wide range of general purpose applications. It is known for its compact size and stable performance over a broad temperature range, making it a reliable choice for many electronic designs.
Applications
- Power supply filtering
- Bypassing in digital circuits
- DC-DC converters
- Decoupling applications
- Portable electronic devices
Features
- Surface mount configuration
- Molded body
- 2.2µF capacitance
- 16V voltage rating
- ±20% capacitance tolerance
- Operating temperature range of -55°C to +125°C
- RoHS compliant
Benefits
- Small size enables high-density circuit board layouts.
- Consistent performance across varying temperatures.
- Simplified assembly through surface mount technology.
- Reduced power loss due to low Equivalent Series Resistance (ESR).
- Environmentally friendly, meeting RoHS standards.
Technical Specifications
The TPSA225K016R0500 features a capacitance of 2.2µF with a tolerance of ±20%, and a rated voltage of 16V DC. Its ESR at 100kHz is 5.0 Ohm. It is designed for reflow soldering and operates within a temperature range of -55°C to +125°C. The case size is EIA 1210. The ripple current rating is approximately 154mA.