EN
  • EN
  • DE

REG113NA-5.0

Part No REG113NA-5.0
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 292982-REG113NA-5.0
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REG113NA-5.0 CAD Model

Description

Analog Devices Inc. presents the REG113NA-5.0, a high-performance, low-dropout voltage regulator designed for applications requiring a regulated 5.0V power supply. This efficient regulator offers a maximum output current of 400mA, making it an ideal choice for a wide range of electronic devices, including portable and battery-powered equipment.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, suitable for logic circuits and standard digital interfaces.
  • High Efficiency: Low dropout voltage ensures minimal power loss and heat generation, enhancing overall system efficiency.
  • Output Current: Capable of delivering up to 400mA of continuous output current, sufficient for moderate power needs.
  • Thermal Protection: Built-in thermal shutdown feature protects the device from overheating, thus ensuring long-term reliability.
  • Low Noise: Advanced design techniques provide low output noise, making it suitable for sensitive RF and audio applications.
  • Fast Transient Response: Quick response to load changes helps maintain stable voltage levels in dynamic operating conditions.

Applications

The REG113NA-5.0 is versatile and can be used in various applications including:

  • Portable Electronics
  • Battery-Powered Devices
  • Microprocessor/Logic Supply
  • Data Acquisition Systems
  • Medical Instruments
  • Audio Equipment

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number REG113NA-5.0
Output Voltage 5.0V
Output Current 400mA
Dropout Voltage Typically 1V at full load
Package 8-Pin SOIC

For designers and engineers looking for a reliable power management solution, the REG113NA-5.0 from Analog Devices Inc. stands out with its performance, efficiency, and versatility. Whether powering sensitive analog circuits or providing a stable supply for digital systems, this voltage regulator is engineered to meet the stringent requirements of modern electronic designs.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess