EN
  • EN
  • DE

ADSP-BF561SBBZ500

Part No ADSP-BF561SBBZ500
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC PROCESSOR 500MHZ 297BGA / DSP Fixed-Point 16bit 500MHz 297-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 328kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.25V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 297-PBGA (27x27)
Win Source Part Number 198861-ADSP-BF561SBBZ500
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-BF561
Introduction Date September 16, 1998
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADSP-BF561SBBZ500 CAD Model

Description

Analog Devices Inc. ADSP-BF561SBBZ500: High-Performance Digital Signal Processor

The ADSP-BF561SBBZ500 is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., renowned for its high-performance and dual-core architecture. Designed to deliver exceptional speed and efficiency, this processor is an ideal choice for a wide range of demanding applications, including multimedia, automotive, and industrial control systems.

This DSP is built on the Blackfin processor family platform, which is well-known for combining a microcontroller-like programmability with the computational power and speed of a DSP. The ADSP-BF561SBBZ500 operates at a core frequency of 500MHz, providing a powerful solution for applications that require rapid and complex signal processing capabilities.

Key Features:

  • Dual-Core Processor: The ADSP-BF561SBBZ500 features two independent and symmetrical processing cores, each with its own set of resources, enabling parallel processing and improved system throughput.
  • High Performance: With a 500MHz core frequency and a high instruction throughput, this DSP can handle complex algorithms and processes, making it suitable for high-speed signal processing tasks.
  • Memory: It comes equipped with a large on-chip memory, including L1 and L2 SRAM, which can be configured as cache or directly addressed, offering flexibility in memory usage and optimization.
  • Peripherals and Interfaces: A rich set of peripherals, including UART, SPI, SPORT, and CAN interfaces, allows for easy integration into various system designs and facilitates communication with external devices.
  • Power Efficiency: The ADSP-BF561SBBZ500 has been designed with power efficiency in mind, featuring dynamic power management options to balance performance with power consumption.

Developers can take advantage of the VisualDSP++ development environment, which provides an integrated software development and debugging platform specifically designed for the Blackfin processor family. This enables a streamlined workflow from initial development to final product deployment.

Overall, the ADSP-BF561SBBZ500 from Analog Devices Inc. is a robust and versatile DSP solution that offers the performance and features necessary to meet the rigorous demands of modern signal processing applications. Its combination of speed, efficiency, and integrated peripherals make it an excellent choice for designers looking to push the boundaries of what's possible in embedded processing.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess