Product Overview: REF43BJ/883C - Precision Voltage Reference
Analog Devices Inc. presents the REF43BJ/883C, a high-precision voltage reference component that has been meticulously designed to offer a stable and accurate reference voltage for a wide array of applications. This component is known for its excellent temperature stability and low noise performance, making it an ideal choice for precision data conversion in high-end instrumentation, test equipment, and military applications where reliability and accuracy are of utmost importance.
The REF43BJ/883C operates at a nominal voltage of 2.5V and features a tight initial accuracy. It is characterized by a low temperature coefficient, ensuring minimal voltage variation over a wide temperature range. This stability is critical for applications that require precise voltage regulation under varying environmental conditions.
One of the key advantages of the REF43BJ/883C is its low dynamic impedance and excellent transient response. These characteristics ensure that the output voltage remains stable even with sudden changes in load or supply voltage, which is essential for maintaining the precision of the system it is used in.
The component is available in a hermetically sealed package, which provides additional protection against harsh environmental factors such as moisture and dust. This packaging enhances the long-term reliability of the device, a feature greatly appreciated in military and aerospace applications where components must withstand extreme conditions.
Analog Devices Inc. has designed the REF43BJ/883C to be versatile, with the ability to sink and source current, making it a flexible option for both series and shunt reference applications. The device also features a low power consumption, which is beneficial for portable and battery-powered devices, where power efficiency is critical.
In summary, the REF43BJ/883C from Analog Devices Inc. is a high-quality voltage reference that offers exceptional performance and reliability. With its precision voltage output, low temperature coefficient, and robust packaging, it stands out as a superior choice for critical applications where accuracy cannot be compromised.