EN
  • EN
  • DE

REF198ESZ-REEL

Part No REF198ESZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Precision Micropower, Low Dropout Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series REF19
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 30mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Voltage - Input 4.5 V ~ 15 V
Operating Supply Current 45μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1242301-REF198ESZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name REF198
Introduction Date January 01, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF198ESZ-REEL CAD Model

Description

Analog Devices Inc. introduces the REF198ESZ-REEL, a precision voltage reference that is part of their renowned series of high-accuracy, low-dropout, micropower voltage references. The REF198ESZ-REEL is designed to maintain a stable voltage output over a wide range of operating conditions, including variations in supply voltage, load conditions, and temperature.

Key Features

  • Output Voltage: The REF198ESZ-REEL offers a fixed output voltage of 5V, which is ideal for a wide array of applications requiring a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.2%, this voltage reference provides a precise voltage for critical applications.
  • Low Temperature Coefficient: The device features a low temperature coefficient, ensuring minimal voltage deviation over temperature changes, making it suitable for temperature-sensitive applications.
  • Low Dropout Voltage: It operates with a low dropout voltage, which allows the reference to remain stable even with a minimal difference between the supply voltage and the output voltage.
  • Wide Operating Range: The REF198ESZ-REEL is designed to operate over a broad supply voltage range, accommodating various power supply configurations.
  • Extended Temperature Range: This product is operational over an industrial temperature range, making it versatile for use in harsh environmental conditions.

Applications

The REF198ESZ-REEL is suitable for a myriad of applications that demand a reliable and precise voltage reference. These include:

  • Data acquisition systems
  • High-resolution analog-to-digital converters
  • Battery-powered and portable devices
  • Industrial and automotive electronics
  • Precision instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the REF198ESZ-REEL is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for the end-user. The device is available in a convenient reel package, facilitating efficient handling and assembly during the manufacturing process.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0665 $54.5985
21+ $4.9776 $104.5296
32+ $4.8221 $154.3072
43+ $4.6665 $200.6595
56+ $4.5110 $252.6160
75+ $4.0443 $303.3225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess