EN
  • EN
  • DE

REF195GPZ

Part No REF195GPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Precision Micropower, Low Dropout Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series REF19
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 30mA
Tolerance ±0.2%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 5.1 V ~ 15 V
Operating Supply Current 45μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1242291-REF195GPZ
Manufacturer Homepage www.analog.com
Family Name REF195
Introduction Date January 01, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF195GPZ CAD Model

Description

The REF195GPZ is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is part of their REF19x series, which is known for providing stable and accurate reference voltages, crucial for analog-to-digital conversions, and precision measurement systems.

Key Features

  • Output Voltage: The REF195GPZ offers a fixed output voltage of 5V, which is maintained with a high level of accuracy over temperature and time.
  • Low Temperature Coefficient: This voltage reference has an impressive temperature coefficient, typically 10 ppm/°C, ensuring reliable performance across a wide range of operating conditions.
  • Low Dropout Voltage: The REF195GPZ operates with a low dropout voltage, making it suitable for battery-powered applications where power efficiency is critical.
  • High Output Current: It can source up to 10 mA and sink up to -5 mA, providing sufficient current for most reference applications.
  • Low Noise: With low output noise, this device is ideal for high-resolution analog-to-digital conversions and precision measurements where signal integrity is paramount.
  • Stable with Capacitive Loads: The REF195GPZ is designed to remain stable with capacitive loads, which is beneficial in buffering applications.
  • Package: It comes in an 8-lead PDIP package, which is easy to handle and integrate into various circuit designs.

Applications

The REF195GPZ is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • High-precision instrumentation
  • Industrial control systems
  • Battery-powered devices
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)

Conclusion

In summary, the REF195GPZ from Analog Devices Inc. is a robust, high-precision voltage reference that offers consistent performance for applications requiring a stable reference voltage. Its low temperature coefficient, high output current capability, and low noise make it an excellent choice for precision analog applications.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6745 $52.0470
15+ $7.1176 $106.7640
22+ $6.8951 $151.6922
30+ $6.6727 $200.1810
39+ $6.4503 $251.5617
52+ $5.7830 $300.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,870 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess