EN
  • EN
  • DE

REF1950010SR

Part No REF1950010SR
Manufacturer Analog Devices Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835209-REF1950010SR
Ultra Librarian 3D Model Ultra Librarian REF1950010SR CAD Model

Description

The REF1950010SR is a precision voltage reference from Analog Devices Inc., designed for high-accuracy and stability across a wide range of applications. This component is a part of their esteemed REF19x series, which is known for providing reliable reference voltages for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry.

Key Features

  • Output Voltage: The REF1950010SR offers a fixed output voltage of 5V, which is ideal for systems that require a stable reference.
  • High Precision: It boasts an initial accuracy of ±0.1% and temperature coefficient as low as 10 ppm/°C, ensuring minimal deviation over temperature variations.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it suitable for battery-powered equipment and systems with limited headroom.
  • Low Noise: With low output noise, this voltage reference ensures a clean signal for high-precision applications, making it a good choice for sensitive electronic components.
  • Long-Term Stability: The REF1950010SR demonstrates excellent long-term stability, a critical feature for maintaining performance over the lifespan of the product.
  • Package: It is available in a small outline package, which is suitable for space-constrained applications.

Applications

Analog Devices Inc.'s REF1950010SR is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Instrumentation
  • Medical equipment
  • Precision power supplies
  • Industrial automation

Product Reliability and Support

Analog Devices Inc. is renowned for its commitment to product reliability and customer support. The REF1950010SR is manufactured to high standards, ensuring that it meets the rigorous demands of professional-grade electronics. Additionally, customers can access comprehensive technical support and resources from Analog Devices Inc. to assist with integration, troubleshooting, and performance optimization.

You May Also Be Interested in

Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess